Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Silver Portable Hard Drive 160 GB external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silver Portable Hard Drive 160 GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33749
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6362
This statistic is based on the 85032 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83078 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty.
Long product name Iomega Silver Portable Hard Drive 160 GB external hard drive :
The short editorial description of Iomega Silver Portable Hard Drive 160 GB external hard drive

Silver Portable Hard Drive 160 GB - USB 2.0
More>>>
Iomega Silver Portable Hard Drive 160 GB external hard drive:
The official marketing text of Iomega Silver Portable Hard Drive 160 GB external hard drive as supplied by the manufacturer

Iomega's Portable Hard Drive is sleeker than ever before! Take files and applications anywhere! This portable hard drive requires no external power supply—just plug it in and go. It's a high capacity travel companion that lets you take your important files, photos and music anywhere—a perfect storage solution for the mobile professional.

Short summary description Iomega Silver Portable Hard Drive 160 GB external hard drive:
This short summary of the Iomega Silver Portable Hard Drive 160 GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Silver Portable Hard Drive 160 GB, 160 GB, 7200 RPM, Silver

Long summary description Iomega Silver Portable Hard Drive 160 GB external hard drive:
This is an auto-generated long summary of Iomega Silver Portable Hard Drive 160 GB external hard drive based on the first three specs of the first five spec groups.

Iomega Silver Portable Hard Drive 160 GB. HDD capacity: 160 GB, HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Packaging data
User guide
Yes
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Other features
USB required
Yes
USB cable
USB
HDD transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
480 Mbit/s
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 300 Mhz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Vista / 2000 / XP / XP x64 / Mac OS X 10.1.5+
Dimensions (W x D x H) (imperial)
88.9 x 19.1 x 133.3 mm (3.5 x 0.75 x 5.25")
Weight (imperial)
0.218 kg (0.48 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:36:44
Testseek has collected 1 expert review for Iomega Silver Portable Hard Drive 160 GB external hard drive and the rating is 100 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
100%
Source Review comments Score
technogog.com
Updated:
2015-01-01 03:36:44
USB Thumbdrives are nice, but there are times when they just aren’t big enough. Yes they are getting bigger, but not like hard drives, if you need to transport or store large amounts of data a hard drive is the way to go. Today for review I’ve got the...
Good Fast transfers, Well made enclosure, Aesthetically pleasing...
Bad None really...
Bottom line The Iomega Silver Portable Hard is a nice choice when you need to transfer large amounts of data to and from places, and it also makes a nice backup drive as well. The speeds seem to be very good, and the included software is a nice added bonus to hel...
100%
Customer service details
X