location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Double Series 1 TB external hard drive 7200 RPM Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double Series External Hard Drive 1 TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33748
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega Double Series 1 TB external hard drive 7200 RPM Grey :
The long product name of Iomega Double Series 1 TB external hard drive 7200 RPM Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Double Series External Hard Drive - 1TB - USB 2.0
More>>>
Iomega Double Series 1 TB external hard drive 7200 RPM Grey:
The official description of Iomega Double Series 1 TB external hard drive 7200 RPM Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Iomega® Desktop Double USB Hard Drive provides a simple, affordable, high-capacity external hard drive solution for all your storage needs. Ideal for adding capacity to your system, this plug-and-play drive delivers on performance. Double hard drives (JBOD) appear as one large volume for the easiest way to save photos, music, videos, and more!

Short summary description Iomega Double Series 1 TB external hard drive 7200 RPM Grey:
This short summary of the Iomega Double Series 1 TB external hard drive 7200 RPM Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Double Series External Hard Drive 1 TB, 1 TB, 7200 RPM, Grey

Long summary description Iomega Double Series 1 TB external hard drive 7200 RPM Grey:
This is an auto-generated long summary of Iomega Double Series 1 TB external hard drive 7200 RPM Grey based on the first three specs of the first five spec groups.

Iomega Double Series External Hard Drive 1 TB. HDD capacity: 1 TB, HDD speed: 7200 RPM. Product colour: Grey

Hard drive
HDD capacity *
1 TB
HDD speed *
7200 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
FireWire 400
Yes
Features
Product colour *
Grey
Plug and Play
Yes
Other features
Dimensions (W x D x H) (imperial)
120.7 x 241.3 x 69.8 mm (4.75 x 9.5 x 2.75")
Other features
USB 2.0 ports quantity
1
USB required
Yes
USB cable
USB
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Minimum processor
Pentium II
Minimum RAM
256 MB
Quick start guide
Yes
Compatible operating systems
Microsoft Windows Vista / 2000 Professional / XP Home / XP Professional / XP Professional x64 / Mac OS X 10.1.5+
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:03:44
Uk has collected 1 expert review for Iomega Double Series 1 TB external hard drive 7200 RPM Grey and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-27 12:03:44
The smart alloy case of this Iomega drive is noticeably bigger and heavier than most of the competition, and with good reason, too. It includes not one but two separate hard drives, along with a reasonably quiet cooling fan to keep the heat down to man...
Good Good build quality, Lots of storage space, Attractive styling...
Bad No software included, Only USB connectivity, Slow, Bulky...
Bottom line The smart alloy case of this Iomega drive is noticeably bigger and heavier than most of the competition, and with good reason, too. It includes not one but two separate hard drives, along with a reasonably quiet cooling fan to keep the heat down to man...
70%