Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega MiniMax Desktop Hard Drive 500 GB external hard drive Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniMax Desktop Hard Drive 500 GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33746
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6206
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega MiniMax Desktop Hard Drive 500 GB external hard drive Silver :
The short editorial description of Iomega MiniMax Desktop Hard Drive 500 GB external hard drive Silver

MiniMax Desktop Hard Drive - 500GB - 7200rpm - USB
More>>>
Iomega MiniMax Desktop Hard Drive 500 GB external hard drive Silver:
The official marketing text of Iomega MiniMax Desktop Hard Drive 500 GB external hard drive Silver as supplied by the manufacturer

Add capacity to your Mac® or PC with the Iomega® MiniMax™ Desktop Hard Drive. Its compact, stackable form takes up minimal space but provides maximum storage to manage, organize and protect your digital photos, music and movies in stylish simplicity.

Short summary description Iomega MiniMax Desktop Hard Drive 500 GB external hard drive Silver:
This short summary of the Iomega MiniMax Desktop Hard Drive 500 GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega MiniMax Desktop Hard Drive 500 GB, 500 GB, 7200 RPM, Silver

Long summary description Iomega MiniMax Desktop Hard Drive 500 GB external hard drive Silver:
This is an auto-generated long summary of Iomega MiniMax Desktop Hard Drive 500 GB external hard drive Silver based on the first three specs of the first five spec groups.

Iomega MiniMax Desktop Hard Drive 500 GB. HDD capacity: 500 GB, HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Storage drive buffer size
8 MB
Ports & interfaces
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB required
Yes
USB cable
USB
Other features
HDD transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
480 Mbit/s
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Vista / 2000 / XP Home /XP Professional / XP Professional x64/ Mac 10.2 OS+
Dimensions (W x D x H) (imperial)
40.6 x 165.1 x 165.1 mm (1.6 x 6.5 x 6.5")
Weight (imperial)
1.26 kg (2.78 lbs)
FireWire cable
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:03:03
Testseek has collected 2 expert reviews for Iomega MiniMax Desktop Hard Drive 500 GB external hard drive Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Lesnumeriques.com
Updated:
2011-09-27 12:03:03
Iomega livre avec le MiniMax un logiciel de Back-up. Il permet de sauvegarder entièrement votre ordinateur. Les synchronisations se programment par heure, par jour, et ensuite, elle sont faites automatiquement. On peut également choisir de conse...
Good Hub USB 2.0 3 ports, Armature métale : robuste, Design Mac Mini...
Bad Finition, Débits...
Bottom line Sa première qualité est d'afficher un look parfaitement adapté au Mac Mini. Le reste sort moins du lot. Ses débits et son prix restent dans la moyenne...
80%
bitcity.it
Updated:
2011-09-27 12:03:03
Iomega MiniMax è un hard disk esterno dedicato sostanzialmente agli utenti Mac, in particolare Mac Mini, e può contare su numerose versioni visto che è stato presentato diverso tempo fa. Esteticamente è analogo alla macchina di Apple sia come impronta...
Good Elevata compattezza, ottima integrazione con Mac Mini, buona silenziosità, buona dotazione software...
Bad Più idoneo all'uso con Mac che con PC Windows...
83%
Customer service details
X