Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Black Portable Hard Drives external hard drive 120 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Portable Hard Drives
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33721
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6876
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Iomega Black Portable Hard Drives external hard drive 120 GB :
The short editorial description of Iomega Black Portable Hard Drives external hard drive 120 GB

Iomega 33721 Black Series Portable Hard Drive - 120GB - 5400rpm - IEEE 1394a.
More>>>
Iomega Black Portable Hard Drives external hard drive 120 GB:
The official marketing text of Iomega Black Portable Hard Drives external hard drive 120 GB as supplied by the manufacturer

Iomega's Portable Hard Drive is sleeker than ever before Take files and applications anywhere This portable hard drive requires no external power supply—just plug it in and go. It's a high capacity travel companion that lets you take your important files, photos and music anywhere—a perfect storage solution for the mobile professional.

- Easy to Use—no external power supply required
- Compact—Fits easily into a shirt or briefcase pocket
- Iomega Portable Hard Drive
- Connnection Cable
- Supplemental power cord
- Quick Install Guide
- HTML User Manual and Help Files
- Backup software

Short summary description Iomega Black Portable Hard Drives external hard drive 120 GB:
This short summary of the Iomega Black Portable Hard Drives external hard drive 120 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Black Portable Hard Drives, 120 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description Iomega Black Portable Hard Drives external hard drive 120 GB:
This is an auto-generated long summary of Iomega Black Portable Hard Drives external hard drive 120 GB based on the first three specs of the first five spec groups.

Iomega Black Portable Hard Drives. HDD capacity: 120 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Hard drive
HDD size *
The amount of data that the hard drive can store.
2.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
USB connector *
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
eSATA
No
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
FireWire 800
No
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Bus powered *
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
163.29 g
Other features
Integrated USB cable
Yes
USB required
No
USB cable
USB
IntelliPower
A fine-tuned balance of spin speed, transfer rate, and caching algorithms designed to deliver both significant power savings and solid performance. Additionally, GreenPower drives consume less current during start up allowing more drives to spin up simultaneously resulting in faster system readiness.
No
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 300Mhz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/2000/XP/Mac
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
74.43 x 128.90 x 12.7 mm
FireWire cable
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:58:56
Testseek has collected 3 expert reviews for Iomega Black Portable Hard Drives external hard drive 120 GB and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmagazine.ru
Updated:
2013-07-10 03:18:56
Helium — переносной жесткий диск, созданный компанией Iomega для пользователей MacBook Air, особенно тех, кто приобрел ультратонкую модель не имеющую порта Thunderbolt. Helium — переносной жесткий диск, созданный компанией Iomega для пользователей Mac...
Good Компактный. Металлический корпус. Yкабель USB (раздвоенная форма, позволяющая увеличить питание девайса).
Bad Только USB 2.0...
Bottom line Helium — переносной жесткий диск, созданный компанией Iomega для пользователей MacBook Air, особенно тех, кто приобрел ультратонкую модель не имеющую порта Thunderbolt...
60%
Laptopmag.com
Updated:
2011-09-27 11:58:56
Iomegas 120GB Portable Hard drive is versatile; it has both USB and FireWire connectors, so you can use it with a variety of systems. The drive sits in a slim (0.5-inch), nondescript flat black case with a blue LED indicator, weighs only 5.7 ounces, a...
80%
chip.pl
Updated:
2014-07-25 06:11:16
Mac Companion 35131 jest bardzo funkcjonalnym, przy tym szybkim dyskiem twardym, opracowanym specjalnie z myślą o użytkownikach iMac-ów. Utrzymany w stylistyce Apple'a Companion wyposażony jest w dwa złącza FireWire800, trzy złącza USB 2.0 (w tym dwa HUB)...
Bottom line Mac Companion 35131 jest bardzo funkcjonalnym, przy tym szybkim dyskiem twardym, opracowanym specjalnie z myślą o użytkownikach iMac-ów. Utrzymany w stylistyce Apple'a Companion wyposażony jest w dwa złącza FireWire800, trzy złącza USB 2.0 (w tym dwa HUB)...
0%
Show all
Customer service details
X