location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Series Hard Drive - 500GB - 7200rpm - Ext.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33656
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 3.5" 7200 RPM
  • - USB 2.0
  • - Silver
Long product name Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver :
The long product name of Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Series Hard Drive - 500GB - 7200rpm - Ext.
More>>>
Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver:
The official description of Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Newly redesigned, this high performance drive reaches transfer speeds up to 800Mbits/s with FireWire 800, up to 400MBits/s with FireWire 400, and up to 480Mbits/s with USB 2.0. This triple interface drive with 7200 rpm speed and 8MB buffer provides the quickest-possible storage solution for digital content creators.

Short summary description Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver:
This short summary of the Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext., 500 GB, 3.5", 2.0, 7200 RPM, Silver

Long summary description Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver:
This is an auto-generated long summary of Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver based on the first three specs of the first five spec groups.

Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext.. HDD capacity: 500 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD size *
3.5"
HDD capacity *
500 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
FireWire 800
Yes
Features
Product colour *
Silver
Plug and Play
Yes
Other features
Dimensions (W x D x H) (imperial)
120.7 x 222.2 x 35.1 mm (4.75 x 8.75 x 1.38")
Weight (imperial)
1.26 kg (2.78 lbs)
USB cable
USB
I/O ports
4-pin USB 2.0 USB 6-pin IEEE 1394a FireWire 2 x 9-pin IEEE 1394b FireWire
Internal
No
Quick start guide
Yes
Drive device, transfer rate
100 MB/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:58:32
Uk has collected 1 expert review for Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
informationweek.com
Updated:
2011-09-27 11:58:32
Over the last year, external hard drives have evolved significantly -- and the change doesnt only involve increased capacity. Driven by the realization (finally) that Macs and PCs can typically handle the same data types (music, pictures, and movies)...
0%
Brand Image Product code Product Stock Price from
Iomega Home Media Desktop Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver Iomega Home Media Desktop Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver
(show image)
33654 Desktop Hard Drive - 500GB - 7200rpm - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive
(show image)
33745 Silver Series Hard Drive - 250GB - 5400rpm - Ext. 0.00
(excl. VAT)
0 (incl. VAT)