Iomega logo

Iomega 2.0 TB Desktop 8347 0.125 GB DDR 2 TB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28285
Info modified on:
04 Apr 2019, 07:17:26
Short summary description Iomega 2.0 TB Desktop 8347 0.125 GB DDR 2 TB:

Iomega 2.0 TB, Desktop, 8347, 0.125 GB, DDR, 2 TB

Long summary description Iomega 2.0 TB Desktop 8347 0.125 GB DDR 2 TB:

Iomega 2.0 TB. Chassis type: Desktop. Processor model: 8347, Processor frequency: 0.4 GHz. Internal memory: 0.125 GB, Internal memory type: DDR. Total installed storage capacity: 2 TB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.