location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silver Portable Hard Drive 160 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33600
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - Silver
Warranty: One year warranty
Long product name Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM :
The long product name of Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silver Portable Hard Drive 160 GB USB 2.0
More>>>
Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM:
The official description of Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega's Portable Hard Drive is sleeker than ever before! Take files and applications anywhere! This portable hard drive requires no external power supply—just plug it in and go. It's a high capacity travel companion that lets you take your important files, photos and music anywhere—a perfect storage solution for the mobile professional.

Short summary description Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM:
This short summary of the Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Silver Portable Hard Drive 160 GB, 160 GB, 5400 RPM, Silver

Long summary description Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM:
This is an auto-generated long summary of Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM based on the first three specs of the first five spec groups.

Iomega Silver Portable Hard Drive 160 GB. HDD capacity: 160 GB, HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD capacity *
160 GB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
Features
Product colour *
Silver
Plug and Play
Yes
Weight & dimensions
Weight *
217 g
Packaging data
Bundled software
Microsoft Internet Explorer 6.0, Firefox 1.0, Apple Safari 1.0+
Other features
USB 2.0 ports quantity
1
USB required
Yes
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Minimum processor
300 MHz
Minimum RAM
256 MB
Compatible operating systems
Microsoft Windows Vista* / 2000 / 2000 Professional / XP Home / XP Professional / XP Professional x64 / Mac OS X, version 10.1.5+
Dimensions (WxDxH)
88.8 x 19 x 133.3 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:36:37
Uk has collected 1 expert review for Iomega Silver Portable Hard Drive 160 GB external hard drive 5400 RPM and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
technogog.com
Updated:
2015-01-01 03:36:37
USB Thumbdrives are nice, but there are times when they just aren’t big enough. Yes they are getting bigger, but not like hard drives, if you need to transport or store large amounts of data a hard drive is the way to go. Today for review I’ve got the...
Good Fast transfers, Well made enclosure, Aesthetically pleasing...
Bad None really...
Bottom line The Iomega Silver Portable Hard is a nice choice when you need to transfer large amounts of data to and from places, and it also makes a nice backup drive as well. The speeds seem to be very good, and the included software is a nice added bonus to hel...
100%