Iomega logo

Iomega 320 GB Gigabit Ethernet

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24130
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Iomega 320 GB Gigabit Ethernet:

Iomega 320 GB Gigabit Ethernet, 320 GB, 7200 RPM, 8 MB, 1.22 kg, 104 pc(s), 125 x 203 x 45 mm

Long summary description Iomega 320 GB Gigabit Ethernet:

Iomega 320 GB Gigabit Ethernet. Storage drive capacity: 320 GB, HDD speed: 7200 RPM, Drive device, buffer size: 8 MB. Weight: 1.22 kg. Products per pallet: 104 pc(s). Dimensions (WxDxH): 125 x 203 x 45 mm, Compatible operating systems: Microsoft Windows 98SE/Me/2000/XP; Mac OS X 10.2.7 +; Linux: Redhat 9, Mandrake 10, Debian 3.0,..., Networking features: Ethernet/Fast Ethernet 10/100/1000 Mbps

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.