Iomega logo

Iomega 500GB StoreCenter Pro 250d Series Intel® Celeron® 352 0.5 GB DDR2 0.5 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68550
Info modified on:
12 Sept 2020, 13:18:47
Short summary description Iomega 500GB StoreCenter Pro 250d Series Intel® Celeron® 352 0.5 GB DDR2 0.5 TB:

Iomega 500GB StoreCenter Pro 250d Series, Intel® Celeron®, 352, 0.5 GB, DDR2, 0.5 TB

Long summary description Iomega 500GB StoreCenter Pro 250d Series Intel® Celeron® 352 0.5 GB DDR2 0.5 TB:

Iomega 500GB StoreCenter Pro 250d Series. Processor family: Intel® Celeron®, Processor model: 352, Processor frequency: 3.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2. Total installed storage capacity: 0.5 TB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.