location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV Internal Drive 70 GB internal hard drive USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV Internal Drive 70 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33497
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty on drive. Five year warranty on disks.
Long product name Iomega REV Internal Drive 70 GB internal hard drive USB 2.0 :
The long product name of Iomega REV Internal Drive 70 GB internal hard drive USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

REV Internal Drive 70 GB ATAPI
More>>>
Iomega REV Internal Drive 70 GB internal hard drive USB 2.0:
The official description of Iomega REV Internal Drive 70 GB internal hard drive USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega® REV® Backup drives and removable disks provide a reliable, easy-to-use backup and disaster recovery solution to safely secure critical data. The award winning Iomega REV family of products is available in 120GB (240GB compressed), 70GB (140GB compressed), and 35GB (70GB compressed) capacities per disk. REV technology offers the ease of use, reliability and value you've come to expect from Iomega. REV products have the right capacity and features to meet the specific storage needs of small or medium sized businesses.

Short summary description Iomega REV Internal Drive 70 GB internal hard drive USB 2.0:
This short summary of the Iomega REV Internal Drive 70 GB internal hard drive USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV Internal Drive 70 GB, USB 2.0

Long summary description Iomega REV Internal Drive 70 GB internal hard drive USB 2.0:
This is an auto-generated long summary of Iomega REV Internal Drive 70 GB internal hard drive USB 2.0 based on the first three specs of the first five spec groups.

Iomega REV Internal Drive 70 GB. Interface: USB 2.0

Features
Interface *
USB 2.0
Other features
Drive device speed
4200 RPM
Seek time
12 ms
Dimensions (WxDxH)
111.7 x 157.4 x 33 mm
Other features
Compatible operating systems
Microsoft Windows XP Home/Professional/Professional x64, 2000 Professional, Windows Server 2003, Vista (Home Basic, Home Premium, Business, Ultimate)
Drive device, transfer rate
18 MB/s
Total storage capacity
120 GB
Compressed capacity
140 GB