Iomega logo

Iomega 160 GB Hi–Speed USB 2.0 external hard drive 4200 RPM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17903
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Iomega 160 GB Hi–Speed USB 2.0 external hard drive 4200 RPM:

Iomega 160 GB Hi–Speed USB 2.0, 160 GB, 2.0, 4200 RPM

Long summary description Iomega 160 GB Hi–Speed USB 2.0 external hard drive 4200 RPM:

Iomega 160 GB Hi–Speed USB 2.0. HDD capacity: 160 GB. USB version: 2.0. HDD speed: 4200 RPM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.