Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV Server Backup Kit 35GB USB 2.0

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV Server Backup Kit 35GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33399
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4388
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 28 Apr 2019 21:58:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty on drive. Five year warranty on disks.
Long product name Iomega REV Server Backup Kit 35GB USB 2.0 :
The short editorial description of Iomega REV Server Backup Kit 35GB USB 2.0

REV Server Backup Kit 35GB with Arcserve Software and 5 REV disks
More>>>
Iomega REV Server Backup Kit 35GB USB 2.0:
The official marketing text of Iomega REV Server Backup Kit 35GB USB 2.0 as supplied by the manufacturer

Iomega REV® USB 2.0 Server Backup and Disaster Recovery Kit with a REV drive, disks and CA BrightStor® ARCserve® software includes everything needed to create an automatic backup schedule to keep critical data safe. REV is more reliable, easier to use, 8 times faster, plus up to ½ the price of entry-level tape solutions. REV is a scaleable, high performance, storage system with removable disks that allow users to easily add storage as needed or transport files off-site.

Short summary description Iomega REV Server Backup Kit 35GB USB 2.0:
This short summary of the Iomega REV Server Backup Kit 35GB USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV Server Backup Kit 35GB, USB 2.0, 7.1 ms, 4200 RPM, 13 ms, Microsoft Windows XP / XP x64 / 2000 / Windows Server 2003 / Vista / Mac OS X 10.4 & 10.5, 60 MB/s

Long summary description Iomega REV Server Backup Kit 35GB USB 2.0:
This is an auto-generated long summary of Iomega REV Server Backup Kit 35GB USB 2.0 based on the first three specs of the first five spec groups.

Iomega REV Server Backup Kit 35GB. Interface: USB 2.0, Access time: 7.1 ms. Drive device speed: 4200 RPM, Seek time: 13 ms, Compatible operating systems: Microsoft Windows XP / XP x64 / 2000 / Windows Server 2003 / Vista / Mac OS X 10.4 & 10.5

Features
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Access time
7.1 ms
Other features
Drive device speed
4200 RPM
Seek time
Time necessary to find data on medium.
13 ms
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP / XP x64 / 2000 / Windows Server 2003 / Vista / Mac OS X 10.4 & 10.5
Drive device, transfer rate
60 MB/s
Total storage capacity
The total amount of data that can be stored on the device.
35 GB
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
70 GB
Customer service details
X