location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33356
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 GB 4200 RPM
  • - USB 2.0
  • - Silver
Long product name Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive :
The long product name of Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB
More>>>
Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive:
The official description of Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightweight and compact – just plug it & go!
Perfect for the mobile professional, the pocketsized Iomega Portable hard Drive requires no external power supply – just plug it and go. With Drop Shock technology, it is rugged enough to safely store large amounts of data.

Short summary description Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive:
This short summary of the Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB, 120 GB, 2.0, 4200 RPM, Silver

Long summary description Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive:
This is an auto-generated long summary of Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive based on the first three specs of the first five spec groups.

Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB. HDD capacity: 120 GB. USB version: 2.0. HDD speed: 4200 RPM. Product colour: Silver

Hard drive
HDD capacity *
120 GB
HDD speed *
4200 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
Features
Product colour *
Silver
Weight & dimensions
Weight *
170 g
Other features
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Minimum processor
PC: 300MHz; Mac: G3
Minimum RAM
128 MB
Technical features
FAT32
Compatible operating systems
Windows 2000 Pro/XP Home/XP Pro/Vista Mac OS X, v.10.1
Dimensions (WxDxH)
74.4 x 128.9
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:19:12
Uk has collected 1 expert review for Iomega Portable Hard Drive Silver Series Hi-Speed USB 2.0, 120GB external hard drive and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Iomega StorCenter Network Hard Drive, 750GB external hard drive Iomega StorCenter Network Hard Drive, 750GB external hard drive
(show image)
33750 StorCenter Network Hard Drive, 750GB 0.00
(excl. VAT)
0 (incl. VAT)