Iomega logo

Iomega 250GB Desktop Hard Drive Hi-Speed USB 2.0/FireWire external hard drive 7200 RPM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23235
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name Iomega 250GB Desktop Hard Drive Hi-Speed USB 2.0/FireWire external hard drive 7200 RPM:

Iomega 250GB Desktop Hard Drive Hi-Speed USB 2.0/FireWire

Iomega 250GB Desktop Hard Drive Hi-Speed USB 2.0/FireWire external hard drive 7200 RPM:

Easy to Use

Preformatted for simple set up
Plug and play and hot swappable, no need to shut down
Fast 7200 RPM for better performance

Versatile
Built-in stand to store drive on its side
Stack multiple drives to easily add capacity

Secure
Backup instantly with Touch-free Iomega Automatic Backup Pro (software included)
Complete disaster recovery software included

Short summary description Iomega 250GB Desktop Hard Drive Hi-Speed USB 2.0/FireWire external hard drive 7200 RPM:

Iomega 250GB Desktop Hard Drive Hi-Speed USB 2.0/FireWire, 250 GB, 2.0, 7200 RPM

Long summary description Iomega 250GB Desktop Hard Drive Hi-Speed USB 2.0/FireWire external hard drive 7200 RPM:

Iomega 250GB Desktop Hard Drive Hi-Speed USB 2.0/FireWire. HDD capacity: 250 GB. USB version: 2.0. HDD speed: 7200 RPM

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.