Iomega logo

Iomega Mini Hard Drive 60GB 1.8" - USB 2.0 external hard drive 1.8"

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26832
Info modified on:
04 Apr 2019, 05:14:14
Long product name Iomega Mini Hard Drive 60GB 1.8" - USB 2.0 external hard drive 1.8":

Iomega Mini Hard Drive 60GB 1.8" - USB 2.0 USB-powered

Iomega Mini Hard Drive 60GB 1.8" - USB 2.0 external hard drive 1.8":

Compact storage on the go! The ultra lightweight, USB- powered Mini Hard Drive requires no external power supply – just plug it in and go. Available in 60GB, it is a high capacity travel companion that lets you take your important files, photos and music anywhere. With a stylish leather carrying case included, the Mini Hard Drive is the perfect solution for today’s road warrior.

Short summary description Iomega Mini Hard Drive 60GB 1.8" - USB 2.0 external hard drive 1.8":

Iomega Mini Hard Drive 60GB 1.8" - USB 2.0, 60 GB, 1.8", 2.0

Long summary description Iomega Mini Hard Drive 60GB 1.8" - USB 2.0 external hard drive 1.8":

Iomega Mini Hard Drive 60GB 1.8" - USB 2.0. HDD capacity: 60 GB, HDD size: 1.8". USB version: 2.0

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.