Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter Network Hard Drive 500GB external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorCenter Network Hard Drive 500GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33324
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14144
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:22
The date of the most recent change of this product data-sheet in Icecat.
Iomega® StorCenter™ Network Hard Drive Q&A Version 1.0 – April 2006 (0,1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2-year limited warranty
Long product name Iomega StorCenter Network Hard Drive 500GB external hard drive :
The short editorial description of Iomega StorCenter Network Hard Drive 500GB external hard drive

StorCenter Network Hard Drive 2 x 250GB / 7200 RPM/ 8MB/ Ethernet & USB
More>>>
Iomega StorCenter Network Hard Drive 500GB external hard drive:
The official marketing text of Iomega StorCenter Network Hard Drive 500GB external hard drive as supplied by the manufacturer

The Iomega StorCenter Network Hard Drive provides a central location for your data giving you the ability protect and share files across your home or small office network. Without adding the cost and complexity of a server, you can now share and store your critical files, photos, music and video from any standard or wireless computer. Designed with ease of use and expandability in mind, StorCenter Drives feature high capacity (up to 500 GB), high performance (Gigabit Ethernet), integrated print server and media server. 500 GB Double drive model includes RAID 1 for data protection and RAID 0 for extra speed.

Key features:

- Plug and Share capability.
- Automatic configuration with Discovery Tool software.
- Gigabit (10/100/1000) Ethernet network interface for maximum performance.
- Works with PC, Mac and Linux systems.
- Additional USB hard drives can be connected for more storage capacity.
- Print Server capability with a USB-attached printer.
- UPnP Media Server capability.
- Password protected user accounts.
- User quota / partition support.

RAID for Superior Performance and Data Protection

The new StorCenter™ Network Hard Drive 500 GB includes built-in support for RAID 0 (data striping) and RAID 1 (mirroring). RAID settings are user-configurable and provide choice between improved performance and advanced data protection.

Software Enhancements

In addition to software features included with the single drive models, the new StorCenter™ Network Hard Drive supports:

- FTP server functionality.
- Direct file transfers from most digital cameras and card readers via host USB ports.

Short summary description Iomega StorCenter Network Hard Drive 500GB external hard drive:
This short summary of the Iomega StorCenter Network Hard Drive 500GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter Network Hard Drive 500GB, 500 GB, 2.0, 7200 RPM

Long summary description Iomega StorCenter Network Hard Drive 500GB external hard drive:
This is an auto-generated long summary of Iomega StorCenter Network Hard Drive 500GB external hard drive based on the first three specs of the first five spec groups.

Iomega StorCenter Network Hard Drive 500GB. HDD capacity: 500 GB. USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Storage drive buffer size
8 MB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1
Ports & interfaces
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.13 kg
Width
The measurement or extent of something from side to side.
80 mm
Depth
The distance from the front to the back of something.
199 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
125 mm
Other features
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum system requirements
10/100 Mbps network Ethernet CD / DVD UPnP digital media adapter
Networking features
Gigabit Ethernet 1000/100/10 Mbps
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
240 x 130 x 270 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
PC: Microsoft Windows 98SE/Me/2000/XP; Mac: Mac OS X 10.2.7; Linux: Redhat 9, Mandrake 10, Debian 3.0, Gentoo, FedoraCore 3.0
I/O ports
An interface on a device to which you can connect another device.
2 x USB 2.0
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:00:35
Uk has collected 2 expert reviews for Iomega StorCenter Network Hard Drive 500GB external hard drive and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:00:35
Nl heeft 2 proffesionele recensies verzameld voor Iomega StorCenter Network Hard Drive 500GB externe harde schijf. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:00:35
Fr a recueilli 2 avis d’experts pour Iomega StorCenter Network Hard Drive 500GB disque dur externe 500 Go et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:00:35
De hat 2 Expertenmeinungen über Iomega StorCenter Network Hard Drive 500GB Externe Festplatte eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:00:35
Testseek ha raccolto 2 recensioni da parte di esperti per Iomega StorCenter Network Hard Drive 500GB disco rigido esterno e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:00:35
Es ha coleccionado 2 opiniones de expertos para Iomega StorCenter Network Hard Drive 500GB disco duro externo y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:00:35
Dk har samlet 2 ekspertanmeldelser for Iomega StorCenter Network Hard Drive 500GB ekstern harddisk og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:00:35
Se har samlat in 2 experttester för Iomega StorCenter Network Hard Drive 500GB externa hårddiskar och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:00:35
Es has recollit 2 revisions d'experts per Iomega StorCenter Network Hard Drive 500GB disc dur extern i la qualificació mitjana dels experts és de 65 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:00:35
Testseek има добиено 2 оцени од експерти за Iomega StorCenter Network Hard Drive 500GB надворешен хард диск, при што просечната оцена на експертите е 65 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
65%
Source Review comments Score
techradar.com
Updated:
2011-09-27 11:59:56
As its name suggests, this is a fast Gigabit Ethernet NAS drive, based on a single SATA II hard drive in capacity choices ranging from 250GB to 750GB. Iomega do actually make a 1TB version of the drive as well, but this includes two hard disks with RAI...
Good Great supplied software, Easy to set up and use, Good server options, Compact...
Bad Can get quite noisy...
90%
expertreviews.co.uk
Updated:
2011-09-27 12:00:35
Iomegas StorCenter is a single-disk NAS device, but it has a Gigabit instead of a 10/100Mbit/s Ethernet port. Although this helped its performance in reading large files and in both our small files tests, it was slower than the Home Network Hard D...
40%
Show all
Customer service details
X