Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB ATAPI internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35GB ATAPI internal
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33303-SGL
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4808
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega REV 35GB ATAPI internal :
The short editorial description of Iomega REV 35GB ATAPI internal

REV 35GB ATAPI Internal Drive
More>>>
Iomega REV 35GB ATAPI internal:
The official marketing text of Iomega REV 35GB ATAPI internal as supplied by the manufacturer

Fast & Efficient - Back up and restore eight times faster than tape; drag-and-drop files.
Expandable & Easy - Add capacity when you need it; plus no maintenance required.
Durable & Secure - Virtually unlimited rewriteability and password protection.

Contents
REV ATAPI Internal Drive, REV 35GB/90GB disk (in plastic case with 3 disk labels), ATAPI ribbon cable, 5.25” Rail Mounting Kit, quick install manual. Solutions CD: includes System Software, Iomega Automatic Backup Pro software, HTML User Manual and Help Files.

Short summary description Iomega REV 35GB ATAPI internal:
This short summary of the Iomega REV 35GB ATAPI internal data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35GB ATAPI internal, 35 GB, 4200 RPM

Long summary description Iomega REV 35GB ATAPI internal:
This is an auto-generated long summary of Iomega REV 35GB ATAPI internal based on the first three specs of the first five spec groups.

Iomega REV 35GB ATAPI internal. HDD capacity: 35 GB, HDD speed: 4200 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
35 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
HDD number of heads
2
Read seek time
2.5 ms
Write seek time
3 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
7.1 ms
Bytes per sector
2048
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
400000 h
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 65 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
Environmental requirements for vibration in operating mode
0.4 G
Non-operating vibration
Environmental requirements for vibration in non-operating mode
2.5 G
Operating altitude
-300 - 3048 m
Operational conditions
Non-operating altitude
-300 - 12192 m
Operating shock
Environmental requirements for optimal protection from impact in operating mode
60 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
400 G
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
424 g
Other features
HDD transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
100 Mbit/s
Power requirements
5.0 +/- .25 V D.C., 1.2A
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 101.4 x 25.4 mm
Internal
The product is built in.
Yes
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
100 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
333 MHz Pentium II
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home/Professional, Server 2003 (Standard Edition), Small Business Server 2003 (Standard and Premium Editions), 2000 Professional/Server/Advanced Server (SP4)
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
90 GB
Customer service details
X