location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter Network Hard Drive - 250GB - USB external hard drive 7200 RPM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorCenter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorCenter Network Hard Drive - 250GB - USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33271
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega StorCenter Network Hard Drive - 250GB - USB external hard drive 7200 RPM Black :
The long product name of Iomega StorCenter Network Hard Drive - 250GB - USB external hard drive 7200 RPM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorCenter Network Hard Drive - 250GB - USB
More>>>
Iomega StorCenter Network Hard Drive - 250GB - USB external hard drive 7200 RPM Black:
The official description of Iomega StorCenter Network Hard Drive - 250GB - USB external hard drive 7200 RPM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new wireless compatible Iomega StorCenter Network Hard drive 250GB has the storage capacity, value rich features, and simplicity to become your ultimate storage center! Store and share critical files, photos, music and video content across PCs and from any standard or wireless computer connected to your home or small office network - all without the cost and complexity of a server.

Short summary description Iomega StorCenter Network Hard Drive - 250GB - USB external hard drive 7200 RPM Black:
This short summary of the Iomega StorCenter Network Hard Drive - 250GB - USB external hard drive 7200 RPM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter Network Hard Drive - 250GB - USB, 250 GB, 7200 RPM, Black

Long summary description Iomega StorCenter Network Hard Drive - 250GB - USB external hard drive 7200 RPM Black:
This is an auto-generated long summary of Iomega StorCenter Network Hard Drive - 250GB - USB external hard drive 7200 RPM Black based on the first three specs of the first five spec groups.

Iomega StorCenter Network Hard Drive - 250GB - USB. HDD capacity: 250 GB, HDD speed: 7200 RPM. Product colour: Black

Hard drive
HDD capacity *
250 GB
HDD speed *
7200 RPM
Type
HDD
Features
Product colour *
Black
Other features
I/O ports
USB2.0
Internal
No
Networking features
Gigabit Ethernet 10/100/1000Mbps (RJ-45)
Quick start guide
Yes
Supported network protocols
DHCP
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:08:33
Uk has collected 7 expert reviews for Iomega StorCenter Network Hard Drive - 250GB - USB external hard drive 7200 RPM Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-27 12:08:02
Need a new external hard drive? Iomegas StorCenter is feature-packed, although transfer speeds arent great. Easy to set up, but some functions dont work well and transfer speeds arent great. Iomegas StorCenter is a hard disk that you can plug in...
60%
smallnetbuilder.com
Updated:
2011-09-27 12:08:17
Ive made extensive use of Network Attached Storage (NAS) devices on my network, but Ive always had the feeling they were only up to light duty applications. Transferring or backing up gigabytes of data is painful on a 100 Mbits/s network, so when I n...
0%
extremetech.com
Updated:
2011-09-27 12:08:23
Review: Iomegas StorCenter network storage drive makes sharing and backing up files easy and affordable. We dive into this 250GB device and find a lot to like along the way.
Good Easy setup and backup scheduling with Iomegas bundled software suite; Gigabit Ethernet...
Bad Intermittent fan noise can be bothersome for some; Short CAT5 cable limits placement...
Bottom line This network storage drive is very easy-to-use, but also difficult to ignore. We suggest stashing it somewhere out of earshot, which may require a longer Ethernet cable...
80%
trustedreviews.com
Updated:
2011-09-27 12:08:28
Storage maestro Iomega has traditionally focused on the higher end of the NAS (network attached storage) market leaving the home and very small business network arena to vendors such as Maxtor, Western Digital and Freecom. However, the unimaginatively nam...
60%
informationweek.com
Updated:
2011-09-27 12:08:33
Shared storage is becoming very popular among home-office and small-business users — especially considering the number of image, audio, and other multimedia files were all accumulating. One way for a hard drive manufacturer to make its new product s...
0%