location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HDD 200GB USB2.0 7200rpm 3 5" silver external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD 200GB USB2.0 7200rpm 3 5" silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33230
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega HDD 200GB USB2.0 7200rpm 3 5" silver external hard drive :
The long product name of Iomega HDD 200GB USB2.0 7200rpm 3 5" silver external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDD 200GB USB2.0 7200rpm 3 5" silver
More>>>
Iomega HDD 200GB USB2.0 7200rpm 3 5" silver external hard drive:
The official description of Iomega HDD 200GB USB2.0 7200rpm 3 5" silver external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, cost effective storage - Iomega’s 200 GB - 3.5” Silver Series Hard Drive is the affordable way to save your precious memories – save up to 800,000 photos, 3,700 hours of music, or 300 hours of video. Not only is this drive economical but it is very easy-to-use and preformatted for simple set up – just plug and play.
(1.1 min/MB – 128Kbps MP3 audio; 4 photos/MB – highly compressed 3-megapixel JPG photos, 11MB/Min - DVD MPEG 2 (720 x 480)

Short summary description Iomega HDD 200GB USB2.0 7200rpm 3 5" silver external hard drive:
This short summary of the Iomega HDD 200GB USB2.0 7200rpm 3 5" silver external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega HDD 200GB USB2.0 7200rpm 3 5" silver, 200 GB, 3.5", 2.0, 7200 RPM

Long summary description Iomega HDD 200GB USB2.0 7200rpm 3 5" silver external hard drive:
This is an auto-generated long summary of Iomega HDD 200GB USB2.0 7200rpm 3 5" silver external hard drive based on the first three specs of the first five spec groups.

Iomega HDD 200GB USB2.0 7200rpm 3 5" silver. HDD capacity: 200 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD size *
3.5"
HDD capacity *
200 GB
HDD speed *
7200 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Power
Bus powered *
No
Weight & dimensions
Weight *
1.29 kg
Other features
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Minimum storage drive space
65 MB
Minimum processor
300 MHz, G3
Minimum system requirements
4X CD-ROM USB
Special features
USB Cable, Power Supply, Power Cord
Compatible operating systems
Microsoft Windows Me/2000 Professional/XP Home/XP Professional/Mac OS X
Dimensions (WxDxH)
240 x 120 x 42 mm
Brand Image Product code Product Stock Price from
Iomega 33238 external hard drive 80 GB Silver Iomega 33238 external hard drive 80 GB Silver
(show image)
33238 33238 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive
(show image)
33235 Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)