Iomega logo

Iomega HDD 160GB HI-SPEED USB2.0 external hard drive 7200 RPM USB 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25436
Info modified on:
04 Apr 2019, 04:37:13
Short summary description Iomega HDD 160GB HI-SPEED USB2.0 external hard drive 7200 RPM USB 2.0:

Iomega HDD 160GB HI-SPEED USB2.0, 160 GB, 2.0, 7200 RPM

Long summary description Iomega HDD 160GB HI-SPEED USB2.0 external hard drive 7200 RPM USB 2.0:

Iomega HDD 160GB HI-SPEED USB2.0. HDD capacity: 160 GB. USB version: 2.0. HDD speed: 7200 RPM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.