Iomega logo

Iomega REV ™ 35/90GB USB 2.0 external hard drive 35 GB 4200 RPM

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140347
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name Iomega REV ™ 35/90GB USB 2.0 external hard drive 35 GB 4200 RPM:

Iomega REV 35-90GB ext USB2.0 Pro Kit

Iomega REV ™ 35/90GB USB 2.0 external hard drive 35 GB 4200 RPM:

Iomega REV is a removable hard disk system for Small Medium Business and Small Office Home Office users who require fast and reliable back ups. It also suits desktop and large file users looking for a cost-effective and versatile portable storage system.

The drives read and write to small, rugged, and portable cartridges that hold 35GB of data (or up to 90GB using the compression software included) and can be stored for up to 30 years.

Unlimited capacity - simply add more disks as your needs grow.

Iomega Automatic Backup Pro Software enables custom backups, encryption and password protection.

Short summary description Iomega REV ™ 35/90GB USB 2.0 external hard drive 35 GB 4200 RPM:

Iomega REV ™ 35/90GB USB 2.0, 35 GB, 4200 RPM

Long summary description Iomega REV ™ 35/90GB USB 2.0 external hard drive 35 GB 4200 RPM:

Iomega REV ™ 35/90GB USB 2.0. HDD capacity: 35 GB, HDD speed: 4200 RPM

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.