location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB Disk Mac® internal hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35GB Disk Mac®
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33107
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Iomega REV 35GB Disk Mac® internal hard drive :
The long product name of Iomega REV 35GB Disk Mac® internal hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega REV 35GB Disk - Mac formatted
More>>>
Iomega REV 35GB Disk Mac® internal hard drive:
The official description of Iomega REV 35GB Disk Mac® internal hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast & Efficient - Back up and restore eight times faster than tape; drag-and-drop files.

Expandable & Easy - Add capacity when you need it; no maintenance required.

Durable & Secure - Virtually unlimited rewriteability; password protection

Compatibility:
Works with all Iomega REV 35GB drives.
Formatted for use with Mac only.

Short summary description Iomega REV 35GB Disk Mac® internal hard drive:
This short summary of the Iomega REV 35GB Disk Mac® internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35GB Disk Mac®, 35 GB

Long summary description Iomega REV 35GB Disk Mac® internal hard drive:
This is an auto-generated long summary of Iomega REV 35GB Disk Mac® internal hard drive based on the first three specs of the first five spec groups.

Iomega REV 35GB Disk Mac®. HDD capacity: 35 GB

Features
HDD capacity *
35 GB
Weight & dimensions
Weight
100 g
Other features
Internal
Yes
Mac compatibility
Yes
Disks included quantity
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)