Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 160GB USB 2.0 7200rpm External Desktop Hard Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33080
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10049
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive external hard drive :
The short editorial description of Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive external hard drive

HD 160GB USB 2.0 7200rpm External Desktop Hard Drive
More>>>
Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive external hard drive:
The official marketing text of Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive external hard drive as supplied by the manufacturer

Flexible - with 7,200 RPM perfect for storing high-resolution digital images, MP3s, digital video/audio editing, databases and CAD/CAM industrial sized projects.
Expand - add life and give breathing room to your Notebooks, Macs, PCs and Server.
Secure - Iomega Automatic Backup and Symantec Norton Ghost software included.

Short summary description Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive external hard drive:
This short summary of the Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive, 160 GB, 2.0, 7200 RPM

Long summary description Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive external hard drive:
This is an auto-generated long summary of Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive external hard drive based on the first three specs of the first five spec groups.

Iomega HD 160GB USB 2.0 7200rpm External Desktop Hard Drive. HDD capacity: 160 GB. USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Storage drive average seek time
9 ms
Ports & interfaces
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Other features
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Other features
Minimum system requirements
PC Requirements 300 MHz Processor or higher with certified USB controller (some USB controllers or motherboards may not support all types of USB devices) Mac Requirements G4 or G3 (blue and white G3 only) or iMac computer with built-in USB connection • Mac OS 8.6 or above with Mac OS USB 1.3.3 or above (includes all versions of OS X). General Requirements 4x CD-ROM drive or higher to install software • USB Controller (USB 2.0 host connection or controller for USB 2.0 speeds) 65 MB hard drive space for installation of supporting software • Must meet minimum RAM requirements for the operating system Microsoft Internet Explorer 5.0 or higher or Netscape 6.1 or higher browser required to view user's manual.
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98 (USB 1.1 Only)/98 SE/2000 Professional/ME/XP Home/XP Professional.
Special features
160USB 2.0 Desktop Hard Drive, USB Cable, power supply, Quick Installation Guide, Start Up welcome kit including Iomega Automatic Backup (PC/Mac) and Symantec Norton Ghost 2003 (PC) software.
Customer service details
X