Iomega logo

Iomega Super DVD QuikTouch Video Burner 12x Dual-Layer USB 2.0 Drive optical disc drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19229
Info modified on:
04 Apr 2019, 04:31:20
Short summary description Iomega Super DVD QuikTouch Video Burner 12x Dual-Layer USB 2.0 Drive optical disc drive:

Iomega Super DVD QuikTouch Video Burner 12x Dual-Layer USB 2.0 Drive, USB 2.0, 40x, 24x, 40x, 2.42 kg, Iomega HotBurn Pro, Iomega Automatic Backup, DVD Wizard, Sonic MyDVD, Sonic CinePlayer,...

Long summary description Iomega Super DVD QuikTouch Video Burner 12x Dual-Layer USB 2.0 Drive optical disc drive:

Iomega Super DVD QuikTouch Video Burner 12x Dual-Layer USB 2.0 Drive. Interface: USB 2.0. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. Weight: 2.42 kg. Bundled software: Iomega HotBurn Pro, Iomega Automatic Backup, DVD Wizard, Sonic MyDVD, Sonic CinePlayer,...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.