location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter Pro NAS 300r Series - 320 GB 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorCenter Pro NAS 300r Series - 320 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32990
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year limited warranty
Long product name Iomega StorCenter Pro NAS 300r Series - 320 GB 0.25 GB :
The long product name of Iomega StorCenter Pro NAS 300r Series - 320 GB 0.25 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega StorCenter Pro NAS 300r Series - 320 GB
More>>>
Iomega StorCenter Pro NAS 300r Series - 320 GB 0.25 GB:
The official description of Iomega StorCenter Pro NAS 300r Series - 320 GB 0.25 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New generation Windows-powered network attached storage server for small businesses and corporate workgroups. Features true hot-swap SATA storage subsystem.

- Affordable enterprise quality storage and backup solution.
- Installs in just 15 minutes with instant network connectivity and
intuitive installation tools.
- True hot swap Serial-ATA hard drives protect against data loss and
system downtime.
- Integrated antivirus and 3 year warranty.

The Iomega StorCenter™ Pro NAS 300r series is designed to provide years of
trouble-free data protection and system reliability at an affordable price. You can choose your level of data protection with RAID 0, 1 for the best price performance backup solution. Dual Gigabit Ethernet ports ensure fast data transfers and a continuous network connection. The true hot swap Serial-ATA hard drives protect against system downtime and means the hard drives can be replaced without turning off the server. Simply remove one drive and replace it with another. Best of all, the Iomega StorCenter Pro NAS 300r is a system you already know how to use. Microsoft® Windows® Storage Server 2003 offers easy installation and familiar management tools. With Active Directory Services and DFS Aggregation, setting up and establishing management rights is quick and easy. Volume Shadow Copy Service provides snapshots for point-in-time file recovery. Print Server manages your networked-based printers to improve printer reliability, manageability, and security.

Short summary description Iomega StorCenter Pro NAS 300r Series - 320 GB 0.25 GB:
This short summary of the Iomega StorCenter Pro NAS 300r Series - 320 GB 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter Pro NAS 300r Series - 320 GB, 0.25 GB

Long summary description Iomega StorCenter Pro NAS 300r Series - 320 GB 0.25 GB:
This is an auto-generated long summary of Iomega StorCenter Pro NAS 300r Series - 320 GB 0.25 GB based on the first three specs of the first five spec groups.

Iomega StorCenter Pro NAS 300r Series - 320 GB. Processor frequency: 2.8 GHz. Internal memory: 0.25 GB

Storage
Storage drive capacity *
320 GB
Storage drive interface *
Serial ATA
HDD speed
7200 RPM
RAID levels
0, 1
Drive device, buffer size
8 MB
Processor
Processor frequency *
2.8 GHz
Memory
Internal memory *
0.25 GB
Network
Supported network protocols
TCP/IP, IPX, NetBEUI, AppleTalk
Software
Bundled software
Iomega Automatic Backup Pro v3.1 CA eTrust Antivirus for Windows v7.1 CA BrightStor Backup HA Manager software StringBean iSCSI target software
Weight & dimensions
Weight
11.3 kg
Other features
Dimensions (WxDxH)
540 x 440 x 41 mm
I/O ports
RJ-45 (10/100/1000) 3x USB 2.0
Security features
File-level security (ACLs), Kerberos v5.0, Microsoft Active Directory (AD), Microsoft NT Domain Controller (PDC), Novell NetWare 3.x (Bindery), NDS synchronisation via MSDSS, UNIX/NFS user name mapping via NIS/PCNFS
Networking features
Gigabit Ethernet (10/100/1000)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:57:22
Uk has collected 1 expert review for Iomega StorCenter Pro NAS 300r Series - 320 GB 0.25 GB and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-27 11:57:22
A high-quality NAS appliance that offers good system-management features plus a reasonable helping of RAID-protected storage, while the backup and iSCSI options look well worth shelling out for Iomega has traditionally offered an extensive range of NA...
83%
Country Distributor
United Kingdom 1 distributor(s)