Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 100d Series Desktop

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 100d Series
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32970
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12730
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:04
The date of the most recent change of this product data-sheet in Icecat.
PRI_NAS_100d_160GB_33099_en.pdf (0,2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & Support - 2 years warranty;
Service & Support Details - Limited warranty - 2 years.
Long product name Iomega NAS 100d Series Desktop :
The short editorial description of Iomega NAS 100d Series Desktop

NAS 100d 250GB WLAN 54g EU UK
More>>>
Iomega NAS 100d Series Desktop:
The official marketing text of Iomega NAS 100d Series Desktop as supplied by the manufacturer

Iomega NAS 100d Series is a new concept of an integrated portable network attached storage server for small office/home office or personal use. It combines high capacity with an integrated Ethernet port and wireless access point - delivering instant storage for standard and wireless networks.

Short summary description Iomega NAS 100d Series Desktop:
This short summary of the Iomega NAS 100d Series Desktop data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS 100d Series, 250 GB, 7200 RPM, Intel® XScale®, 0.266 GHz, 0.0625 GB, Desktop

Long summary description Iomega NAS 100d Series Desktop:
This is an auto-generated long summary of Iomega NAS 100d Series Desktop based on the first three specs of the first five spec groups.

Iomega NAS 100d Series. Storage drive capacity: 250 GB, HDD speed: 7200 RPM. Processor family: Intel® XScale®, Processor frequency: 0.266 GHz. Internal memory: 0.0625 GB. Chassis type: Desktop. Bundled software: Iomega Automatic Backup

Storage
Storage drive capacity *
The amount of data that can be stored on the storage drive.
250 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® XScale®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.266 GHz
Number of processors installed
Number of processors in the product.
1
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.0625 GB
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Desktop
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Iomega Automatic Backup
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
94 x 120 x 200 mm
Networking features
Wireless LAN, TCP/IP, AppleTalk, IP/IPX
I/O ports
An interface on a device to which you can connect another device.
1 x Ethernet 10Base-T/100Base-TX - RJ-45 2 x Hi-Speed USB 2.0 1 x Radio-Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:40
Uk has collected 3 expert reviews for Iomega NAS 100d Series Desktop and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:41
Nl heeft 3 proffesionele recensies verzameld voor Iomega NAS 100d Series Desktop. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:40
Fr a recueilli 3 avis d’experts pour Iomega NAS 100d Series Bureau et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:40
De hat 3 Expertenmeinungen über Iomega NAS 100d Series Desktop eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:40
Testseek ha raccolto 3 recensioni da parte di esperti per Iomega NAS 100d Series Desktop e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:41
Es ha coleccionado 3 opiniones de expertos para Iomega NAS 100d Series Escritorio y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:41
Dk har samlet 3 ekspertanmeldelser for Iomega NAS 100d Series Desktop og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:41
Se har samlat in 3 experttester för Iomega NAS 100d Series Skrivbord och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:41
Es has recollit 3 revisions d'experts per Iomega NAS 100d Series escriptori i la qualificació mitjana dels experts és de 66 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:40
Testseek има добиено 3 оцени од експерти за Iomega NAS 100d Series Десктоп, при што просечната оцена на експертите е 66 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
66%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 22:07:11
Ease of use and expandability make the NAS 100d a good choice for that ever-growing home media collection. This device combines a 160GB NAS drive and a Wi-Fi access point, which we recommend using only if you dont already have a separate Wi-Fi router.
80%
pcmag.com
Updated:
2011-09-27 11:56:34
The Iomega NAS 100d can be connected to a network via Ethernet or 802.11g—uniquely in this roundup. On the surface, the 100d is an easy-to-implement solution for those with wireless networks who need additional storage, but its lack of security make...
50%
Show all
Customer service details
X