Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV Internal Backup Drive ATAPI 35 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV Internal Backup Drive ATAPI 35 GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32929
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5115
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 25 Apr 2019 18:48:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty on drive. Five year warranty on disks.
Long product name Iomega REV Internal Backup Drive ATAPI 35 GB :
The short editorial description of Iomega REV Internal Backup Drive ATAPI 35 GB

Revolutionary internal removable hard disk system
More>>>
Iomega REV Internal Backup Drive ATAPI 35 GB:
The official marketing text of Iomega REV Internal Backup Drive ATAPI 35 GB as supplied by the manufacturer

Iomega® REV® Backup drives and removable disks provide a reliable, easy-to-use backup and disaster recovery solution to safely secure critical data. The award winning Iomega REV family of products is available in 120GB (240GB compressed**), 70GB (140GB compressed**), and 35GB (70GB compressed**) capacities per disk.

Short summary description Iomega REV Internal Backup Drive ATAPI 35 GB:
This short summary of the Iomega REV Internal Backup Drive ATAPI 35 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV Internal Backup Drive ATAPI 35 GB, ATAPI, 7.1 ms, 4200 RPM, 13 ms, Microsoft Windows XP / XP x64 / 2000 / Windows Server 2003 / Vista / Mac OS X 10.4 / 10.5, 18 MB/s

Long summary description Iomega REV Internal Backup Drive ATAPI 35 GB:
This is an auto-generated long summary of Iomega REV Internal Backup Drive ATAPI 35 GB based on the first three specs of the first five spec groups.

Iomega REV Internal Backup Drive ATAPI 35 GB. Interface: ATAPI, Access time: 7.1 ms. Drive device speed: 4200 RPM, Seek time: 13 ms, Compatible operating systems: Microsoft Windows XP / XP x64 / 2000 / Windows Server 2003 / Vista / Mac OS X 10.4 / 10.5

Features
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
ATAPI
Access time
7.1 ms
Other features
Drive device speed
4200 RPM
Seek time
Time necessary to find data on medium.
13 ms
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP / XP x64 / 2000 / Windows Server 2003 / Vista / Mac OS X 10.4 / 10.5
Drive device, transfer rate
18 MB/s
Total storage capacity
The total amount of data that can be stored on the device.
35 GB
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
70 GB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:57:05
Testseek has collected 2 expert reviews for Iomega REV Internal Backup Drive ATAPI 35 GB and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-09-27 11:57:00
Iomega made itself an industry-standard name with its Jaz and Zip drives. Like these groundbreaking devices, the more recent REV introduction is based on small, convenient cartridges that you can buy on an ad hoc basis, but utilises hard disk technolog...
Good Fast writing speeds, Good-sized cartridges...
Bad External drive adds a bit more clutter to your office setup...
Bottom line Iomega made itself an industry-standard name with its Jaz and Zip drives. Like these groundbreaking devices, the more recent REV introduction is based on small, convenient cartridges that you can buy on an ad hoc basis, but utilises hard disk technolog...
80%
zdnet.co.uk
Updated:
2011-09-27 11:57:05
Although its very expensive per megabyte, Iomegas cartridge-based Rev drive offers speedy, portable storage thats more scalable than that of a conventional hard drive.
75%
Customer service details
X