Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB USB 2.0 External Drive external hard drive 90 GB Wi-Fi Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35GB USB 2.0 External Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32927
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6643
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Iomega REV 35GB USB 2.0 External Drive external hard drive 90 GB Wi-Fi Blue :
The short editorial description of Iomega REV 35GB USB 2.0 External Drive external hard drive 90 GB Wi-Fi Blue

Iomega 32927 REV 35/90GB Hard Drive, USB 2.0, External, easy-to-use backup and disaster recovery solution to safely secure critical data.
More>>>
Iomega REV 35GB USB 2.0 External Drive external hard drive 90 GB Wi-Fi Blue:
The official marketing text of Iomega REV 35GB USB 2.0 External Drive external hard drive 90 GB Wi-Fi Blue as supplied by the manufacturer

The Iomega REV 35GB/90GB USB 2.0 external drive is a revolutionary removable hard disk system that is more efficient and reliable than traditional tape systems, while providing portable, high-performance file storage. Back up and restore up to 8 times faster than tape, access files in seconds with drag-and-drop, and secure your data with password protection and encryption. Includes Iomega Automatic Backup Pro software for set-it and forget-it file backups, plus full system backup and fast disaster recovery with Norton Ghost for REV Drive software.

The Iomega REV 35GB/90GB USB 2.0 external drive provides compatibility with both desktop and notebook computers. The small and light drive can be easily transported to different environments so you can backup your work files and then take it home to backup your personal files. The drive is backwards compatible with USB 1.1, but a USB 2.0 connection is recommended so you can take advantage of the ridiculously high speed and superior performance of the Iomega REV drive. It also has a unique stackable chassis so multiple drives can stack nicely on your desk. The external drive is bootable on systems with BIOSes that support booting from an external USB device.

Freatures

- Hard Disk Drive like performance
- Data Buffering
- Burst transfer rate up to 100 MB/sec
- Media data transfer rates of 18 to 35 MB/sec (buffer to/from media)
- Automatic reallocation
- Electro-Mechanical head latch
- Head load/unload mechanism
- ID-less format
- Multi-zone recording
- Enhanced ECC
- 12 msec average seek
- Adaptive power save control
- Embedded servo control
- Logical block addressing
- MMC-4 Multi-media command set

Short summary description Iomega REV 35GB USB 2.0 External Drive external hard drive 90 GB Wi-Fi Blue:
This short summary of the Iomega REV 35GB USB 2.0 External Drive external hard drive 90 GB Wi-Fi Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35GB USB 2.0 External Drive, 90 GB, 2.0, 4200 RPM, Blue

Long summary description Iomega REV 35GB USB 2.0 External Drive external hard drive 90 GB Wi-Fi Blue:
This is an auto-generated long summary of Iomega REV 35GB USB 2.0 External Drive external hard drive 90 GB Wi-Fi Blue based on the first three specs of the first five spec groups.

Iomega REV 35GB USB 2.0 External Drive. HDD capacity: 90 GB. USB version: 2.0. HDD speed: 4200 RPM. Wi-Fi. Product colour: Blue

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
90 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Type
Characteristics of the device.
HDD
Storage drive buffer size
18 MB
Ports & interfaces
USB connector *
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
No
FireWire 800
No
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
No
Power
Bus powered *
No
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5 W
Operational conditions
Operating shock
Environmental requirements for optimal protection from impact in operating mode
60 G
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
73 g
Other features
USB required
Yes
Other features
USB cable
USB
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
7.1 ms
Bytes per sector
2048
HDD number of heads
2
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
1024 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 350MHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum system requirements
Windows Me/98/2000/XP/Professional/Professional x64/2000 Professional/Server 2003/Vista/Mac OS X 10.4
Mounting
Horizontal
Native capacity
Actual medium capacity without applying compression.
120 GB
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
200 G
Protective rubber jacket
Yes
Read seek time
2.5 ms
Recording density
The density of written data
48 kbit/inch
Track to track seek time
12 ms
Write seek time
3 ms
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
111.76 x 157.48 x 33.02 mm
FireWire cable
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:53
Testseek has collected 1 expert review for Iomega REV 35GB USB 2.0 External Drive external hard drive 90 GB Wi-Fi Blue and the rating is 63 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
63%
Customer service details
X