Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega USB 2.0 External Drive optical disc drive Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 External Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32886
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6409
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Iomega USB 2.0 External Drive optical disc drive Black :
The short editorial description of Iomega USB 2.0 External Drive optical disc drive Black

USB 2.0 External Drive - CD-RW 52x/DVD-ROM 16x
More>>>
Iomega USB 2.0 External Drive optical disc drive Black:
The official marketing text of Iomega USB 2.0 External Drive optical disc drive Black as supplied by the manufacturer

Sleek design
The Iomega® CD-RW 52x24x52x/DVD-ROM 16x USB 2.0 external drive is two great drives in one – you can watch DVD movies or burn CDs quickly and easily.

What You Get
-Iomega CD-RW 52x24x52x/DVD-ROM 16x USB 2.0 External Drive.
-One blank CD-R disc.
-One USB data cable.
-One power supply.
-One Quick Install Guide.
-One Solutions CD containing:
PC Nero 7 Essentials.
-One year warranty.
-Software provided under license.

Short summary description Iomega USB 2.0 External Drive optical disc drive Black:
This short summary of the Iomega USB 2.0 External Drive optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega USB 2.0 External Drive, Black, 2 MB, 52x, 24x, 52x, 16x

Long summary description Iomega USB 2.0 External Drive optical disc drive Black:
This is an auto-generated long summary of Iomega USB 2.0 External Drive optical disc drive Black based on the first three specs of the first five spec groups.

Iomega USB 2.0 External Drive. Product colour: Black. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 24x. CD read speed: 52x, DVD-ROM read speed: 16x. Compatible operating systems: Mac OS 8.6, 9.0.4, 9.1 / X; Microsoft Windows 98SE / 2000 / Me / XP, Number of optical discs: 1 discs, Dimensions (W x D x H) (imperial): 190.5 x 247.7 x 50.8 mm (7.5 x 9.75 x 2")

Design
Internal *
The product is built in.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
52x
CD rewrite speed
24x
Reading speed
CD read speed *
52x
DVD-ROM read speed
16x
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 8.6, 9.0.4, 9.1 / X; Microsoft Windows 98SE / 2000 / Me / XP
Number of optical discs
1 discs
Dimensions (W x D x H) (imperial)
190.5 x 247.7 x 50.8 mm (7.5 x 9.75 x 2")
Weight (imperial)
2.38 kg (5.25 lbs)
Customer service details
X