Warranty:
1 Year
Long product name Iomega Floppy USB-Powered External Drive
:
The long product name of Iomega Floppy USB-Powered External Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Floppy USB-Powered External Drive
More>>>
Iomega Floppy USB-Powered External Drive:
The official description of Iomega Floppy USB-Powered External Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Sleek design
The Iomega® Floppy USB-Powered drive is designed to easily add a floppy drive to any PC/Mac® with a USB port.
What You Get
-Iomega Floppy USB-Powered Drive with integrated USB cable.
-One Device Driver CD.
-One Quick Install Guide.
-One year warranty.
Short summary description Iomega Floppy USB-Powered External Drive:
This short summary of the Iomega Floppy USB-Powered External Drive data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega Floppy USB-Powered External Drive, USB, Mac OS 9.1 and 9.2.2 or Mac OS X 10.1 and 10.2; Microsoft Windows 98 / 98SE / 2000 / Me / XP..., 1MB free hard drive space recommended 4X CD-ROM drive for driver installation, 200 Mhz, 1.44 MB
Long summary description Iomega Floppy USB-Powered External Drive:
This is an auto-generated long summary of Iomega Floppy USB-Powered External Drive based on the first three specs of the first five spec groups.
Iomega Floppy USB-Powered External Drive. Interface: USB, Compatible operating systems: Mac OS 9.1 and 9.2.2 or Mac OS X 10.1 and 10.2; Microsoft Windows 98 / 98SE / 2000 / Me / XP.... Minimum system requirements: 1MB free hard drive space recommended 4X CD-ROM drive for driver installation, Minimum processor: 200 Mhz. Diskette drive memory: 1.44 MB