location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 250MB Zip Disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250MB Zip Disk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32628
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 15:54:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega 250MB Zip Disk :
The long product name of Iomega 250MB Zip Disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega 32628 250MB Zip Disk, 100MB, 250MB and 750MB capacities.
More>>>
Iomega 250MB Zip Disk:
The official description of Iomega 250MB Zip Disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Zip 100MB Disks - Read/writeable on all Zip 100MB & 250MB drives. Readable only on Zip 750MB drives
- Zip 250MB Disks - Read/writeable on all Zip 250MB & 750MB drives. Not compatible with Zip 100MB drives
- Image may not reflect actual color and labeling of product.
- Limited quantities available. While supplies last.

Short summary description Iomega 250MB Zip Disk:
This short summary of the Iomega 250MB Zip Disk data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 250MB Zip Disk, Zip disk, 381.02 g, 10 - 50 °C, 10 - 90%, 76.2 x 50.8 x 25.4 mm, Windows 98/98SE/Me/2000/XP

Long summary description Iomega 250MB Zip Disk:
This is an auto-generated long summary of Iomega 250MB Zip Disk based on the first three specs of the first five spec groups.

Iomega 250MB Zip Disk. Product type: Zip disk. Weight: 381.02 g. Dimensions (WxDxH): 76.2 x 50.8 x 25.4 mm, Minimum system requirements: Windows 98/98SE/Me/2000/XP

Performance
Product type *
Zip disk
Weight & dimensions
Weight
381.02 g
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Other features
Dimensions (WxDxH)
76.2 x 50.8 x 25.4 mm
Minimum system requirements
Windows 98/98SE/Me/2000/XP
Technical details
Storage capacity
750 MB