Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 750MB EIDE int 1pk Bulk Zip drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip Drive 750MB EIDE int 1pk Bulk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32493?20PK-CF
Category
Medium-capacity removable disk storage system
Zip Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5937
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 04 May 2019 14:05:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega 750MB EIDE int 1pk Bulk Zip drive :
The short editorial description of Iomega 750MB EIDE int 1pk Bulk Zip drive

ZIPdrive ATAPI 750MB Internal
More>>>
Iomega 750MB EIDE int 1pk Bulk Zip drive:
The official marketing text of Iomega 750MB EIDE int 1pk Bulk Zip drive as supplied by the manufacturer

The newest and fastest Zip drive - the Zip 750MB ATAPI drive - is also the most durable storage solution for backing up your important data. Because it's an internal drive with the most speed and capacity of all Zip drives and disks, backing up and transporting your files becomes even easier and faster than before! You'll also get Iomega Automatic Backup software, to make backup a snap; and Iomega Sync software, to transfer files between computers seamlessly - making Zip disks the perfect solution for mobile users. Zip 750MB drives and disks are the smart data storage choice.

Short summary description Iomega 750MB EIDE int 1pk Bulk Zip drive:
This short summary of the Iomega 750MB EIDE int 1pk Bulk Zip drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Zip Drive 750MB EIDE int 1pk Bulk, ATAPI; 40 pin ribbon cable, 163.3 x 101.4 x 25.4 mm

Long summary description Iomega 750MB EIDE int 1pk Bulk Zip drive:
This is an auto-generated long summary of Iomega 750MB EIDE int 1pk Bulk Zip drive based on the first three specs of the first five spec groups.

Iomega Zip Drive 750MB EIDE int 1pk Bulk. Interface: ATAPI; 40 pin ribbon cable. Dimensions (WxDxH): 163.3 x 101.4 x 25.4 mm

Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
ATAPI; 40 pin ribbon cable
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
163.3 x 101.4 x 25.4 mm
Technical details
Storage capacity *
The maximum storage capability of the product.
750 MB
Seek time
Time necessary to find data on medium.
29 ms
Customer service details
X