Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HD 120GB FUATA100 7200rpm for P410 120GB external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 120GB FUATA100 7200rpm for P410
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32439
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11846
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 11 Aug 2017 01:31:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Iomega HD 120GB FUATA100 7200rpm for P410 120GB external hard drive :
The short editorial description of Iomega HD 120GB FUATA100 7200rpm for P410 120GB external hard drive

Iomega® 120GB HD for NAS P410
More>>>

Iomega HD 120GB FUATA100 7200rpm for P410 120GB external hard drive:
The official marketing text of Iomega HD 120GB FUATA100 7200rpm for P410 120GB external hard drive as supplied by the manufacturer
Iomega is the leading manufacturer of smart, easy-to-use high-value storage solutions that help people protect, secure, capture and share their digital valuables. Iomegas award winning products are preferred by millions of computer users for sharing, transporting, sorting and backing-up their critical information. Iomegas storage solutions include popular Zip drives, high-performance portable hard drives, external hard drives and external CD-RW drives.

Featured on Iomega NAS P400 Series servers, hot-swappable drives help maximize uptime and simplify maintenance. This is an extra hot-spare 120GB hard drive for immediate drive replacement.
Short summary description Iomega HD 120GB FUATA100 7200rpm for P410 120GB external hard drive:
This short summary of the Iomega HD 120GB FUATA100 7200rpm for P410 120GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega HD 120GB FUATA100 7200rpm for P410, 120 GB, 7200 RPM
Long summary description Iomega HD 120GB FUATA100 7200rpm for P410 120GB external hard drive :

Iomega HD 120GB FUATA100 7200rpm for P410. Hard drive capacity: 120 GB, Hard drive speed: 7200 RPM

This is an auto-generated long summary of Iomega HD 120GB FUATA100 7200rpm for P410 120GB external hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Other features
Hard disk number of heads
16
Internal
The product is built in.
No
X