Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HD 80GB FUATA100 7200rpm for P405 external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 80GB FUATA100 7200rpm for P405
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32438
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10599
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty
Long product name Iomega HD 80GB FUATA100 7200rpm for P405 external hard drive :
The short editorial description of Iomega HD 80GB FUATA100 7200rpm for P405 external hard drive

Iomega® 80GB HD for NAS P405
More>>>
Iomega HD 80GB FUATA100 7200rpm for P405 external hard drive:
The official marketing text of Iomega HD 80GB FUATA100 7200rpm for P405 external hard drive as supplied by the manufacturer

Iomega is the leading manufacturer of smart, easy-to-use high-value storage solutions that help people protect, secure, capture and share their digital valuables. Iomegas award winning products are preferred by millions of computer users for sharing, transporting, sorting and backing-up their critical information. Iomegas storage solutions include popular Zip drives, high-performance portable hard drives, external hard drives and external CD-RW drives.

Featured on Iomega NAS P400 Series servers, hot-swappable drives help maximize uptime and simplify maintenance. This is an extra hot-spare 80GB hard drive for immediate drive replacement.

Short summary description Iomega HD 80GB FUATA100 7200rpm for P405 external hard drive:
This short summary of the Iomega HD 80GB FUATA100 7200rpm for P405 external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega HD 80GB FUATA100 7200rpm for P405, 80 GB, 7200 RPM

Long summary description Iomega HD 80GB FUATA100 7200rpm for P405 external hard drive:
This is an auto-generated long summary of Iomega HD 80GB FUATA100 7200rpm for P405 external hard drive based on the first three specs of the first five spec groups.

Iomega HD 80GB FUATA100 7200rpm for P405. HDD capacity: 80 GB, HDD speed: 7200 RPM

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra-ATA/100
Hard drive
Type
Characteristics of the device.
HDD
Other features
HDD number of heads
16
Internal
The product is built in.
No
Customer service details
X