location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret external hard drive USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 40GB USB2.0 4200rpm 2.5 ext Ret
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32432
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret external hard drive USB 2.0 :
The long product name of Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret external hard drive USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega HDD 40GB USB 2.0
More>>>
Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret external hard drive USB 2.0:
The official description of Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret external hard drive USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be secure, be organized, be mobile - speed of a hard drive is in your hand. Iomega 40-GB portable hard drive is aimed at road warriors and "need-to-store-safely" users. Save, move and share giant-sized graphic files, multimedia presentations, digital video and music. QuikSync automatic backup and Disaster Recovery software are included. This hard drive's performance will satisfy the most demanding users.

Short summary description Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret external hard drive USB 2.0:
This short summary of the Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret external hard drive USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret, 40 GB, 2.0

Long summary description Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret external hard drive USB 2.0:
This is an auto-generated long summary of Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret external hard drive USB 2.0 based on the first three specs of the first five spec groups.

Iomega HD 40GB USB2.0 4200rpm 2.5 ext Ret. HDD capacity: 40 GB. USB version: 2.0

Hard drive
HDD capacity *
40 GB
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Weight & dimensions
Weight *
670 g
Other features
Internal
No
Dimensions (WxDxH)
238.7 x 215.9 x 76.2 mm
Country Distributor
United Kingdom 1 distributor(s)