Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32431
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12024
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret external hard drive :
The short editorial description of Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret external hard drive

Iomega HDD 20GB USB 2.0
More>>>
Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret external hard drive:
The official marketing text of Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret external hard drive as supplied by the manufacturer

The Iomega Peerless Series external hard drive is preformatted, compact, and rugged. Hot Plug and Play provides a fast and easy way to add storage in a space-efficient, stackable enclosure. Peerless's high capacity allows you to back up your entire PC on a single disk. Sealed, password-protected disks let you work on large files or projects securely between multiple workstations. Be secure, be organized, be mobile - speed of a hard drive is in your hand. On-the-road in a world full of data? Save, move and share giant-sized graphic files, multimedia presentations, digital video and music. QuikSync automatic backup and Disaster Recovery software are included. This hard drive's performance will satisfy the most demanding users.

Short summary description Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret external hard drive:
This short summary of the Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret, 20 GB, 2.0

Long summary description Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret external hard drive:
This is an auto-generated long summary of Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret external hard drive based on the first three specs of the first five spec groups.

Iomega HD 20GB USB2.0 4200rpm Slim 2.5" ext Ret. HDD capacity: 20 GB. USB version: 2.0

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
20 GB
Type
Characteristics of the device.
HDD
Ports & interfaces
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
200 g
Other features
Internal
The product is built in.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
238.7 x 215.9 x 76.2 mm
Customer service details
X