Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega CD-RW 12xRW40xWx48R FWire ext optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 12xRW40xWx48R FWire ext
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32401
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8370
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name Iomega CD-RW 12xRW40xWx48R FWire ext optical disc drive :
The short editorial description of Iomega CD-RW 12xRW40xWx48R FWire ext optical disc drive

Iomega CD-RW 40x12x48x FireWire Drive
More>>>
Iomega CD-RW 12xRW40xWx48R FWire ext optical disc drive:
The official marketing text of Iomega CD-RW 12xRW40xWx48R FWire ext optical disc drive as supplied by the manufacturer

Iomega® CD-RW 40x FireWire®: drag & drop, burn, create…fast! Using HotBurn™ software, simply drag & drop music, photos and video files and burn a CD in under 3 minutes! Create albums and share with family and friends. With Iomega HotBurn software, CD creation is made easy.

Short summary description Iomega CD-RW 12xRW40xWx48R FWire ext optical disc drive:
This short summary of the Iomega CD-RW 12xRW40xWx48R FWire ext optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega CD-RW 12xRW40xWx48R FWire ext, FireWire, 40x, 12x, 48x, 267 x 418 x 150 mm

Long summary description Iomega CD-RW 12xRW40xWx48R FWire ext optical disc drive:
This is an auto-generated long summary of Iomega CD-RW 12xRW40xWx48R FWire ext optical disc drive based on the first three specs of the first five spec groups.

Iomega CD-RW 12xRW40xWx48R FWire ext. Interface: FireWire. CD write speed: 40x, CD rewrite speed: 12x. CD read speed: 48x. Dimensions (WxDxH): 267 x 418 x 150 mm

Design
Internal *
The product is built in.
No
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
FireWire
Writing speed
CD write speed *
40x
Writing speed
CD rewrite speed
12x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
267 x 418 x 150 mm
Customer service details
X