location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter P405u Rack (1U) 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorCenter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P405u
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32372
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years.
Long product name Iomega StorCenter P405u Rack (1U) 0.5 GB :
The long product name of Iomega StorCenter P405u Rack (1U) 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega NAS P405u 320 GB (4x 80GB Ultra Fast ATA-100 drives), UNIX powered
More>>>
Iomega StorCenter P405u Rack (1U) 0.5 GB:
The official description of Iomega StorCenter P405u Rack (1U) 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hot-swappable drives for low system downtime.

Superior reliability with redundant components.

UNIX-based Operating System.

Improved server and network performance.


Reliability with RAID 5+ at an affordable price.

Short summary description Iomega StorCenter P405u Rack (1U) 0.5 GB:
This short summary of the Iomega StorCenter P405u Rack (1U) 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter P405u, Rack (1U), 0.5 GB

Long summary description Iomega StorCenter P405u Rack (1U) 0.5 GB:
This is an auto-generated long summary of Iomega StorCenter P405u Rack (1U) 0.5 GB based on the first three specs of the first five spec groups.

Iomega StorCenter P405u. Chassis type: Rack (1U). Processor frequency: 1 GHz. Internal memory: 0.5 GB

Storage
Storage drive capacity *
320 GB
RAID levels
0, 1
Processor
Processor frequency *
1 GHz
Number of processors installed
1
Memory
Internal memory *
0.5 GB
Design
Chassis type *
Rack (1U)
Weight & dimensions
Weight
12.2 kg
Other features
Dimensions (WxDxH)
660 x 578 x 216 mm
Other features
I/O ports
RAID levels: 0, 1, 5 and RAID5+ HotSpare. · Integrated RAID cache subsystem. · Dual auto-sensing Fast Ethernet port (10/100 Base-TX) with fail-over and load balancing, RJ-45 connectors. Additional features: · Single Gigabit Ethernet 10/100/1000
Technical features
Contents: Iomega NAS P405u, 1 Ethernet cable (patch), 1 peer-to-peer cable (crossover), 2 power cords (EU & UK), Quick install poster (in English, French and German). 1 CD containing HTML user’s manual and software applications (in English, French and German)
Compatible operating systems
UNIX-based OS. System management: Web-based GUI for system administration and remote management. Server emulation: Microsoft NT 4.0 • NetWare 3.12 • AppleShare 6.0 • NFS 3.0.
Networking features
Fast Ethernet (10/100 Base-TX)
Country Distributor
United Kingdom 1 distributor(s)