location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid server Intel® Celeron®

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS A300u 120GB+RAID0-1-5-5+non Raid
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32369
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:56:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid server Intel® Celeron® :
The long product name of Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid server Intel® Celeron®. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega® NAS A300u (UNIX powered) 120 GB
More>>>
Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid server Intel® Celeron®:
The official description of Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid server Intel® Celeron® as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

he Iomega NAS A300u server is an integrated and cost-effective way to organize, share and protect your business-critical data. Add 120GB of storage to your network and enjoy RAID 5 data protection and twice the throughput of competing NAS units. The NAS A300u server is easy to install (it takes just 15 minutes), so you will have the extra storage that you need with no down time.
Contents:
* Iomega® Network Attached Storage -- NAS A300u server appliance
o Intel Celeron Processor 900Mhz
o 128MB RAM
o RAID 0, 1, 5
o Single 10/100 Mbit/sec Ethernet
o Web GUI administrator
* Quick Install Guide
* One Iomega NAS Solutions CD
* One Power Cord
* One Ethernet Cable (patch)
* One Peer-to-peer cable (crossover)

Short summary description Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid server Intel® Celeron®:
This short summary of the Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid server Intel® Celeron® data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid, Intel® Celeron®, Intel, 120 GB, 100 MB/s, IEEE 802.3, IEEE 802.3U;SNMP, HTTP;TCP/IP, IPX/SPX, AppleTalk, NetBEUI/NetBIOS;Ethernet, Fast..., Iomega QuikSync Software Protecting critical client data is hassle free with Iomega QuikSync...

Long summary description Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid server Intel® Celeron®:
This is an auto-generated long summary of Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid server Intel® Celeron® based on the first three specs of the first five spec groups.

Iomega NAS A300u 120GB+RAID0-1-5-5+non Raid. Processor family: Intel® Celeron®

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Storage
HDD capacity
120 GB
Drive device, transfer rate
100 MB/s
Network
Supported network protocols
IEEE 802.3, IEEE 802.3U;SNMP, HTTP;TCP/IP, IPX/SPX, AppleTalk, NetBEUI/NetBIOS;Ethernet, Fast Ethernet
Software
Bundled software
Iomega QuikSync Software Protecting critical client data is hassle free with Iomega QuikSync Software as copies of designated files are automatically maintained on the NAS server and IT can set preferences for continuous automatic backup or customized scheduling.
Power
Power requirements
150W, 100-240 VAC, 50-60Hz, auto sensing
Power
Power consumption (typical)
150 W
Logistics data
Harmonized System (HS) code
84714100
Weight & dimensions
Weight
6.8 kg
Other features
Embedded web server
Yes
Power availability
150 W
I/O ports
1 x Ethernet 10Base-T/100Base-TX / RJ-45 - 1
Dimensions (WxDxH)
432 x 445 x 44 mm
Mac compatibility
Yes
Minimum system requirements
Microsoft Windows 95/98, SunSoft Solaris, Novell NetWare, SunOS, Apple MacOS 7.6, Red Hat Linux 6.2, MIcrosoft Windows 2000 / NT4.0, Apple MacOS 7.5.5, Microsoft Windows Millennium Edition, Apple MacOS 9.x, Red Hat Linux 7.0, Apple MacOS X, Microsoft Windows XP, Apple MacOS 8.x
Country Distributor
United Kingdom 1 distributor(s)