location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega USB Zip Drive 750 MB Storage drive Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Zip Drive 750 MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32324
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:39:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty.
Long product name Iomega USB Zip Drive 750 MB Storage drive Zip disk :
The long product name of Iomega USB Zip Drive 750 MB Storage drive Zip disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 External Zip Drive 750 MB
More>>>
Iomega USB Zip Drive 750 MB Storage drive Zip disk:
The official description of Iomega USB Zip Drive 750 MB Storage drive Zip disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Zip® drives offer you the capacity you need and the ruggedness you demand for everyday use. With firmware-based password protection, drag-and-drop file management, and high read-write speeds, the ZIP platform continues to be a favorite portable storage solution for users today.

Short summary description Iomega USB Zip Drive 750 MB Storage drive Zip disk:
This short summary of the Iomega USB Zip Drive 750 MB Storage drive Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega USB Zip Drive 750 MB, Storage drive, Zip disk, USB 2.0, Microsoft Windows 98 / Me / 2000 / XP / Mac OS 8.6 - 9.x / Mac OS 10.1+, 750 MB, 110 mm

Long summary description Iomega USB Zip Drive 750 MB Storage drive Zip disk:
This is an auto-generated long summary of Iomega USB Zip Drive 750 MB Storage drive Zip disk based on the first three specs of the first five spec groups.

Iomega USB Zip Drive 750 MB. Product type: Storage drive, Media type: Zip disk, Interface: USB 2.0. Storage capacity: 750 MB. Width: 110 mm, Depth: 175 mm, Height: 121 mm. Seek time: 29 ms, Device read/write media compatibility: 750 / 250 MB

Performance
Product type *
Storage drive
Media type *
Zip disk
Interface *
USB 2.0
Compatible operating systems
Microsoft Windows 98 / Me / 2000 / XP / Mac OS 8.6 - 9.x / Mac OS 10.1+
Storage
Storage capacity
750 MB
Weight & dimensions
Width
110 mm
Depth
175 mm
Height
121 mm
Weight
180 g
Other features
Device read/write media compatibility
750 / 250 MB
Seek time
29 ms
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:10:57
Uk has collected 4 expert reviews for Iomega USB Zip Drive 750 MB Storage drive Zip disk and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-27 12:10:42
Iomega saw the writing on the wall and has its own range of CD/DVD Burners, so best transfer all old ZIP backups to optical.
70%
v3.co.uk
Updated:
2011-09-27 12:10:47
Its good looking, but does the Zip drive still measure up?...
0%