Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega PEERLESS 20GB USB 1.1 BUN external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEERLESS 20GB USB 1.1 BUN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31849
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11441
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name Iomega PEERLESS 20GB USB 1.1 BUN external hard drive :
The short editorial description of Iomega PEERLESS 20GB USB 1.1 BUN external hard drive

Peerless 20GB USB Drive
More>>>
Iomega PEERLESS 20GB USB 1.1 BUN external hard drive:
The official marketing text of Iomega PEERLESS 20GB USB 1.1 BUN external hard drive as supplied by the manufacturer

Contents:

Peerless base station with USB 1.1 interface module and 20GB PC formatted disk, USB cable, Universal power supply with UK or EU power cord, one CD with IomegaWare operating software, one CD with multilingual HTML documentation and additional application software, multilingual Quick Install Guide.

Short summary description Iomega PEERLESS 20GB USB 1.1 BUN external hard drive:
This short summary of the Iomega PEERLESS 20GB USB 1.1 BUN external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega PEERLESS 20GB USB 1.1 BUN, 20 GB, 1.1

Long summary description Iomega PEERLESS 20GB USB 1.1 BUN external hard drive:
This is an auto-generated long summary of Iomega PEERLESS 20GB USB 1.1 BUN external hard drive based on the first three specs of the first five spec groups.

Iomega PEERLESS 20GB USB 1.1 BUN. HDD capacity: 20 GB. USB version: 1.1

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
20 GB
Type
Characteristics of the device.
HDD
Ports & interfaces
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
1.1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Other features
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Other features
Minimum system requirements
PC Requirements: 100MHz processor or higher with built-in USB 1.1 controller. (some USB controllers or motherboards may not support all USB devices) Mac Requirements: Apple iMac or Power Macintosh with built-in USB-1.1 controller
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/2000/Me. Mac OS 8.6 – 9.x.
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
267 x 241 x 124 mm
I/O ports
An interface on a device to which you can connect another device.
USB
Special features
Must meet recommended RAM requirements for your operating system (refer to your OS manual for recommendations)• Internet Explorer 4.01 or higher or Netscape Navigator 4.5 or higher • 4x CD-ROM for software installation • 10MB hard drive space recommended.
Customer service details
X