location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip 250 Zip Drive - 250MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31653
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:39:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Zip disk
  • - IDE (ATAPI)
  • - Data transfer rate: 7.5 Mbit/s
Warranty: 2 year
Long product name Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk :
The long product name of Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega 32628 250MB Zip Disk, 16MB hard drive space recommended, software suite applications will require additional drive space.
More>>>
Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk:
The official description of Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Zip drives offer you the capacity you need and the ruggedness you demand for everyday use. With firmware-based password protection, drag-and-drop file management, and high read-write speeds, the ZIP platform continues to be a favorite portable storage solution for users today.

Features

- Store up to 250MB Per Disk
- USB and ATAPI interfaces available
- Writes to 250MB and 100MB disks

Short summary description Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk:
This short summary of the Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Zip 250 Zip Drive - 250MB, Storage drive, Zip disk, IDE (ATAPI), Windows 98/98SE/Me/2000/XP, 250 MB, 3676 RPM

Long summary description Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk:
This is an auto-generated long summary of Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk based on the first three specs of the first five spec groups.

Iomega Zip 250 Zip Drive - 250MB. Product type: Storage drive, Media type: Zip disk, Interface: IDE (ATAPI). Storage capacity: 250 MB. Drive device speed: 3676 RPM, Drive device, transfer rate: 7.5 MB/s, Data transfer rate: 7.5 Gbit/s. Size (imperial): 8.89 cm (3.5"), Width: 101.4 mm, Depth: 163.3 mm. Seek time: 29 ms

Performance
Product type *
Storage drive
Media type *
Zip disk
Interface *
IDE (ATAPI)
Internal *
Yes
Compatible operating systems
Windows 98/98SE/Me/2000/XP
Storage
Storage capacity
250 MB
Data transmission
Drive device speed
3676 RPM
Drive device, transfer rate
7.5 MB/s
Data transfer rate
7.5 Gbit/s
Data transfer rate
7.5 Mbit/s
Technical details
Average latency
29 ms
Weight & dimensions
Size (imperial)
8.89 cm (3.5")
Width
101.4 mm
Depth
163.3 mm
Height
25.4 mm
Weight
180 g
Other features
Device read/write media compatibility
250
Seek time
29 ms
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:07:15
Uk has collected 3 expert reviews for Iomega Zip 250 Zip Drive - 250MB Storage drive Zip disk but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2011-09-27 12:07:05
An old favourite gets a good upgrade.
0%