Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega PocketZip 40MB Zip disk

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PocketZip 40MB Zip Disk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31531
Category
3.5" removable disk drive from Iomega. Zip disks came in 100MB, 250MB and 750MB varieties, with the latter introduced in 2002 using USB and FireWire interfaces.The drive was bundled with software that could catalog the disks and lock the files for security.
Zip Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4918
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 16 Apr 2019 13:12:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega PocketZip 40MB Zip disk :
The short editorial description of Iomega PocketZip 40MB Zip disk

PocketZip 40MB Zip Disk
More>>>
Iomega PocketZip 40MB Zip disk:
The official marketing text of Iomega PocketZip 40MB Zip disk as supplied by the manufacturer

PocketZip 40MB Zip Disk

Short summary description Iomega PocketZip 40MB Zip disk:
This short summary of the Iomega PocketZip 40MB Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega PocketZip 40MB Zip Disk

Long summary description Iomega PocketZip 40MB Zip disk:
This is an auto-generated long summary of Iomega PocketZip 40MB Zip disk based on the first three specs of the first five spec groups.

Iomega PocketZip 40MB Zip Disk

Technical details
Storage capacity *
The maximum storage capability of the product.
40 MB
Quantity
The number of products there are.
4
Technical details
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Size
Physical dimension.
5.08 cm (2")
Customer service details
X