Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 31310 Zip drive 250 MB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31310
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31310
Category
Medium-capacity removable disk storage system
Zip Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6139
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega 31310 Zip drive 250 MB :
The short editorial description of Iomega 31310 Zip drive 250 MB

USB Powered External Zip Drive 250/100 MB
More>>>
Iomega 31310 Zip drive 250 MB:
The official marketing text of Iomega 31310 Zip drive 250 MB as supplied by the manufacturer

Zip® drives offer you the capacity you need and the ruggedness you demand for everyday use. With firmware-based password protection, drag-and-drop file management, and high read-write speeds, the ZIP platform continues to be a favorite portable storage solution for users today.

Short summary description Iomega 31310 Zip drive 250 MB:
This short summary of the Iomega 31310 Zip drive 250 MB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 31310, USB 2.0, 180 g, 110 x 175 x 21 mm, Microsoft Windows 98 / Me / 2000 / XP / Mac OS 8.6 - 9.x / Mac OS 10.1+

Long summary description Iomega 31310 Zip drive 250 MB:
This is an auto-generated long summary of Iomega 31310 Zip drive 250 MB based on the first three specs of the first five spec groups.

Iomega 31310. Interface: USB 2.0. Weight: 180 g, Dimensions (WxDxH): 110 x 175 x 21 mm. Compatible operating systems: Microsoft Windows 98 / Me / 2000 / XP / Mac OS 8.6 - 9.x / Mac OS 10.1+

Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
180 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
110 x 175 x 21 mm
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98 / Me / 2000 / XP / Mac OS 8.6 - 9.x / Mac OS 10.1+
Technical details
Storage capacity *
The maximum storage capability of the product.
250 MB
Seek time
Time necessary to find data on medium.
29 ms
Internal
The product is built in.
No
Device read/write media compatibility
250 / 100 MB
Sustained data rate
7.5 MB/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:07:18
Testseek has collected 3 expert reviews for Iomega 31310 Zip drive 250 MB but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2011-09-27 12:07:18
An old favourite gets a good upgrade.
0%
Customer service details
X