location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Zip Drive 250MB ATAPI IDE int 20pk Storage drive Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip Drive 250MB ATAPI IDE int 20pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30070?20PK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:39:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name Iomega Zip Drive 250MB ATAPI IDE int 20pk Storage drive Zip disk :
The long product name of Iomega Zip Drive 250MB ATAPI IDE int 20pk Storage drive Zip disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zip 250MB Atapi Drive 20pk
More>>>
Iomega Zip Drive 250MB ATAPI IDE int 20pk Storage drive Zip disk:
The official description of Iomega Zip Drive 250MB ATAPI IDE int 20pk Storage drive Zip disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built in - installs directly into your desktop computer with no connector cables.
Fast - Atapi connections give you even faster transfer speeds (up to 1.4MB/sec)
Choose Zip Atapi internal for your desktop computers.

Short summary description Iomega Zip Drive 250MB ATAPI IDE int 20pk Storage drive Zip disk:
This short summary of the Iomega Zip Drive 250MB ATAPI IDE int 20pk Storage drive Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Zip Drive 250MB ATAPI IDE int 20pk, Storage drive, Zip disk, IDE (ATAPI), 250 MB, 163.6 mm, 101.4 mm

Long summary description Iomega Zip Drive 250MB ATAPI IDE int 20pk Storage drive Zip disk:
This is an auto-generated long summary of Iomega Zip Drive 250MB ATAPI IDE int 20pk Storage drive Zip disk based on the first three specs of the first five spec groups.

Iomega Zip Drive 250MB ATAPI IDE int 20pk. Product type: Storage drive, Media type: Zip disk, Interface: IDE (ATAPI). Storage capacity: 250 MB. Width: 163.6 mm, Depth: 101.4 mm, Height: 25.4 mm. Seek time: 29 ms

Performance
Product type *
Storage drive
Media type *
Zip disk
Interface *
IDE (ATAPI)
Storage
Storage capacity
250 MB
Weight & dimensions
Width
163.6 mm
Depth
101.4 mm
Height
25.4 mm
Other features
Seek time
29 ms