location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip Disk 100MB 3.5" Mac 10pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11075
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 15:54:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB :
The long product name of Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zip Disk 100 MB 10-Pack Grey Colour Mac formatted
More>>>
Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB:
The official description of Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ten robust 100MB Zip disks, pre-formatted for Mac, but can be re-formatted for either Mac or PC.

Short summary description Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB:
This short summary of the Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Zip Disk 100MB 3.5" Mac 10pk, Zip disk, 0.1 GB, 833 g, 115 x 375 x 225 mm

Long summary description Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB:
This is an auto-generated long summary of Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB based on the first three specs of the first five spec groups.

Iomega Zip Disk 100MB 3.5" Mac 10pk. Product type: Zip disk, Native capacity: 0.1 GB. Weight: 833 g. Dimensions (WxDxH): 115 x 375 x 225 mm

Performance
Product type *
Zip disk
Native capacity
0.1 GB
Weight & dimensions
Weight
833 g
Technical details
Quantity
10
Other features
Dimensions (WxDxH)
115 x 375 x 225 mm
Brand Image Product code Product Stock Price from
Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk
(show image)
32645 Zip® 100MB Disk 10-Pack PC/Mac® 0.00
(excl. VAT)
0 (incl. VAT)
Iomega ZIP Disk 100MB PC color 6pk 0.1 GB Iomega ZIP Disk 100MB PC color 6pk 0.1 GB
(show image)
30127 ZIP Disk 100MB PC color 6pk 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip Disk 100MB 3.5" PC 10pk 0.1 GB Iomega Zip Disk 100MB 3.5" PC 10pk 0.1 GB
(show image)
11074 Zip Disk 100MB 3.5" PC 10pk 0.00
(excl. VAT)
0 (incl. VAT)
Iomega ZIP DISKETTE 100MB 6PK Zip disk 0.1 GB Iomega ZIP DISKETTE 100MB 6PK Zip disk 0.1 GB
(show image)
30128 ZIP DISKETTE 100MB 6PK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)