location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iogear GMP1001B power bank Lithium Polymer (LiPo) 2000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iogear Check ‘iogear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GMP1001B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GMP1001B
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘iogear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iogear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2019 16:16:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name iogear GMP1001B power bank Lithium Polymer (LiPo) 2000 mAh Black :
The long product name of iogear GMP1001B power bank Lithium Polymer (LiPo) 2000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GearPower - Portable Battery for Mobile Devices
More>>>
Short summary description iogear GMP1001B power bank Lithium Polymer (LiPo) 2000 mAh Black:
This short summary of the iogear GMP1001B power bank Lithium Polymer (LiPo) 2000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

iogear GMP1001B, 2000 mAh, Lithium Polymer (LiPo), 4.5 V, Black

Long summary description iogear GMP1001B power bank Lithium Polymer (LiPo) 2000 mAh Black:
This is an auto-generated long summary of iogear GMP1001B power bank Lithium Polymer (LiPo) 2000 mAh Black based on the first three specs of the first five spec groups.

iogear GMP1001B. Battery capacity: 2000 mAh, Battery technology: Lithium Polymer (LiPo), Battery voltage: 4.5 V. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 07:31:39
Uk has collected 1 expert review for iogear GMP1001B power bank Lithium Polymer (LiPo) 2000 mAh Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
mobilemag.com
Updated:
2012-04-22 07:31:38
With every generation of smartphone — soon with quad-core superphones — comes bigger screens, faster GPUs and speedier network connections. This quite often results in shorter battery life. Not to mention all the googling, random fact checking, and t...
90%