location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iogear GIC250U interface cards/adapter PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iogear Check ‘iogear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GIC250U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GIC250U
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘iogear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iogear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iogear GIC250U interface cards/adapter PCI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: PCI
  • - Output interface: PCI
  • - Brown
Warranty: 3 years
Long product name iogear GIC250U interface cards/adapter PCI :
The long product name of iogear GIC250U interface cards/adapter PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hi-Speed USB 2.0 PCI Card
More>>>
Short summary description iogear GIC250U interface cards/adapter PCI:
This short summary of the iogear GIC250U interface cards/adapter PCI data-sheet is auto-generated and uses the product title and the first six key specs.

iogear GIC250U, PCI, PCI, 5x USB-A FM, Brown, 20 - 50 °C, 0 - 70 °C

Long summary description iogear GIC250U interface cards/adapter PCI:
This is an auto-generated long summary of iogear GIC250U interface cards/adapter PCI based on the first three specs of the first five spec groups.

iogear GIC250U. Host interface: PCI, Output interface: PCI, Connector(s): 5x USB-A FM. Product colour: Brown. Width: 133 mm, Depth: 23 mm, Height: 120 mm. Data transfer rate: 480 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Mac OS 8.6 + Win 98, 98SE, 2000, ME, XP