Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iogear GCS1784 KVM switch Black

For access to English, please request an upgrade

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iogear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GCS1784
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCS1784
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0881317006226
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iogear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16602
This statistic is based on the 80658 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 78830 free Open Icecat users .
Info modified on: 30 Nov 2018 15:20:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name iogear GCS1784 KVM switch Black :
The short editorial description of iogear GCS1784 KVM switch Black

4-Port Dual Link DVI KVMP Switch with 7.1 Audio and Cables
More>>>
Short summary description iogear GCS1784 KVM switch Black:
This short summary of the iogear GCS1784 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

iogear GCS1784, 2560 x 1600 pixels, USB, USB, DVI-I, Black, 0 - 50 °C

Long summary description iogear GCS1784 KVM switch Black:
This is an auto-generated long summary of iogear GCS1784 KVM switch Black based on the first three specs of the first five spec groups.

iogear GCS1784. Maximum resolution: 2560 x 1600 pixels. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Colour of product: Black. Connectivity technology: Wired, Power requirements: DC 5.3V

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 18:32:47
Testseek has collected 1 expert review for iogear GCS1784 KVM switch Black and the rating is 85 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
85%
Source Review comments Score
Gamingnexus.com
Updated:
2011-07-31 18:32:47
KVM switches can be useful for some folks. Like me who has three PCs in the basement, it’s a lot easier to be able to connect them to a KVM and interface with them using one set of controls and one monitor. When doing installs of fresh systems or testi...
85%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Customer service details