location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iogear 16-Port USB PS/2 Combo KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iogear Check ‘iogear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Port USB PS/2 Combo KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCS1716
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0881317502858 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘iogear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iogear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 06:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iogear 16-Port USB PS/2 Combo KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2
  • - 2048 x 1536 pixels
Warranty: 3 years
Long product name iogear 16-Port USB PS/2 Combo KVM switch Black :
The long product name of iogear 16-Port USB PS/2 Combo KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port USB PS/2 Combo KVM Switch
More>>>
Short summary description iogear 16-Port USB PS/2 Combo KVM switch Black:
This short summary of the iogear 16-Port USB PS/2 Combo KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

iogear 16-Port USB PS/2 Combo KVM Switch, 2048 x 1536 pixels, Black

Long summary description iogear 16-Port USB PS/2 Combo KVM switch Black:
This is an auto-generated long summary of iogear 16-Port USB PS/2 Combo KVM switch Black based on the first three specs of the first five spec groups.

iogear 16-Port USB PS/2 Combo KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Connectivity technology: Wired, Dimensions (WxDxH): 466.7 x 142.9 x 244.4 mm, Power requirements: DC 5.3V, 2.4A

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)